Manufacturer: Microchip Technology
Win Source Part Number: 884162-MCP3421A2T-E/
Operating Temperature Range: -40°C ~ 125°C
Features: 18 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta SOT-23-6
Package: SOT-23-6
Package: Reel - TR
Mounting: Surface Mount
Family Name: MCP3421
Categories: Integrated Circuits (ICs)
Case / Package: SOT-23-6
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 47 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: MCP3421A2T-E/CHDKR, MCP3421A2TECH, MCP3421A2T-E/CHCT, MCP3421A2T-E/CH-ND, MCP3421A2T-E/CHTR
IC ADC 18BIT SIGMA-DELTA SOT23-6 Product overview: MCP3421A2T-E/CH from Microchip Technology is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18BIT, SOT23. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 18BIT, SOT23, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-MCP3421A2T-E/CH can be used for catalog matching and distributor lookup.
18 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta SOT-23-6
18 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta SOT-23-6
18 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta SOT-23-6
IC ADC 18BIT SIGMA-DELTA SOT23-6
IC ADC 18BIT SIGMA-DELTA SOT23-6
18 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta SOT-23-6
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 884162-MCP3421A2T-E/CH | 700-MCP3421A2T-E/CH | MCP3421A2T-E/CHTR-ND | MCP3421A2T-E/CHCT-ND | MCP3421A2T-E/CHDKR-ND | MCP3421A2T-E/CH | MCP3421A2T-E/CH | MCP3421A2T-E/CH |
| Product Name | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - MCP3421A2T-E/CH | 18BIT SOT23 Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) |
| Package Type | SOT-23-6 | Tape & Reel (TR) | SOT-23-6 | SOT-23-6 | SOT-23-6 | SOT-23-6 | SOT-23-6 | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Interface Type | I2C | I2C; I2C | I2C; I2C | I2C; I2C | I2C; I²C | |||
| Packing Method | Tape & Reel (TR) | Tape Reel | Cut Tape (CT) | Digi-Reel® | Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR | Tape Reel; Tape & Reel (TR) | ||
| Pins | 6 |