Microchip Technology, Inc. Analog To Digital Converter Adc, 18 Bit, 3.75Sps, Sot-23-6; Resolution (Bits) Microchip MCP3421A0T-E/CH

Description
ANALOG TO DIGITAL CONVERTER ADC, 18 BIT, 3.75SPS, SOT-23-6; Resolution (Bits):18bit; Sampling Rate:3.75SPS; Input Channel Type:Differential, Single Ended; Data Interface:I2C; Supply Voltage Type:Single; Supply Voltage Min:2.7V RoHS Compliant: Yes
Datasheet
Description
ANALOG TO DIGITAL CONVERTER ADC, 18 BIT, 3.75SPS, SOT-23-6; Resolution (Bits):18bit; Sampling Rate:3.75SPS; Input Channel Type:Differential, Single Ended; Data Interface:I2C; Supply Voltage Type:Single; Supply Voltage Min:2.7V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog To Digital Converter Adc, 18 Bit, 3.75Sps, Sot-23-6; Resolution (Bits) Microchip - 77M2561 - Newark, An Avnet Company
Chicago, IL, United States
Analog To Digital Converter Adc, 18 Bit, 3.75Sps, Sot-23-6; Resolution (Bits) Microchip
77M2561
Analog To Digital Converter Adc, 18 Bit, 3.75Sps, Sot-23-6; Resolution (Bits) Microchip 77M2561
ANALOG TO DIGITAL CONVERTER ADC, 18 BIT, 3.75SPS, SOT-23-6; Resolution (Bits):18bit; Sampling Rate:3.75SPS; Input Channel Type:Differential, Single Ended; Data Interface:I2C; Supply Voltage Type:Single; Supply Voltage Min:2.7V RoHS Compliant: Yes

ANALOG TO DIGITAL CONVERTER ADC, 18 BIT, 3.75SPS, SOT-23-6; Resolution (Bits):18bit; Sampling Rate:3.75SPS; Input Channel Type:Differential, Single Ended; Data Interface:I2C; Supply Voltage Type:Single; Supply Voltage Min:2.7V RoHS Compliant: Yes

Supplier's Site Datasheet
Analog To Digital Converter Adc, 18 Bit, 3.75Sps, Sot-23-6; Resolution (Bits) Microchip - 29X4405 - Newark, An Avnet Company
Chicago, IL, United States
Analog To Digital Converter Adc, 18 Bit, 3.75Sps, Sot-23-6; Resolution (Bits) Microchip
29X4405
Analog To Digital Converter Adc, 18 Bit, 3.75Sps, Sot-23-6; Resolution (Bits) Microchip 29X4405
ANALOG TO DIGITAL CONVERTER ADC, 18 BIT, 3.75SPS, SOT-23-6; Resolution (Bits):18bit; Sampling Rate:3.75SPS; Input Channel Type:Differential, Single Ended; Data Interface:I2C; Supply Voltage Type:Single; Supply Voltage Min:2.7V RoHS Compliant: Yes

ANALOG TO DIGITAL CONVERTER ADC, 18 BIT, 3.75SPS, SOT-23-6; Resolution (Bits):18bit; Sampling Rate:3.75SPS; Input Channel Type:Differential, Single Ended; Data Interface:I2C; Supply Voltage Type:Single; Supply Voltage Min:2.7V RoHS Compliant: Yes

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - MCP3421A0T-E/CH - ODG (Origin Data Global)
Shenzhen, China
Analog to Digital Converters (ADC)
MCP3421A0T-E/CH
Analog to Digital Converters (ADC) MCP3421A0T-E/CH
IC ADC 18BIT SIGMA-DELTA SOT23-6

IC ADC 18BIT SIGMA-DELTA SOT23-6

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Signal Conditioners Signal Conditioners
Product Number 77M2561 MCP3421A0T-E/CH
Product Name Analog To Digital Converter Adc, 18 Bit, 3.75Sps, Sot-23-6; Resolution (Bits) Microchip Analog to Digital Converters (ADC)
Differential Channels Yes
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition (DAQ) - MI-8109 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Signal Conditioning Filter
Architecture Analog; Digital
View Details
Stand Alone/Benchtop Load Cell Amplifier/Signal Conditioner Module - TMO-2 - Transducer Techniques, LLC
Specs
Signal Conditioning Bridge Conditioner
Form Factor Panel / Chassis Mount
Excitation Voltage
View Details
P15000 Isolated Standard Signal Conditioner | Calibrated and Switchable | High Insulation | Broad-range Power Supply - P15000 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Form Factor DIN Rail
Outputs Analog Voltage Output; Analog Current Output; 0 ... 10 V , 0 ... 20 mA , 4 ... 20 mA
View Details
Signal Conditioners - 8275375 - RS Components, Ltd.
Specs
Outputs Relay Output; Relay
Agency Approval FM, IECEx, Zone, EAC, DNV GL, EU RO marine, ATEX, UL
Inputs Relay / Switch Input; Switch
View Details