IC ADC 18BIT SIGMA-DELTA SOT23-6 Product overview: MCP3421A0T-E/CH from Microchip Technology is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18BIT, SOT23. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 18BIT, SOT23, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-MCP3421A0T-E/CH can be used for catalog matching and distributor lookup.
18 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta SOT-23-6
18 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta SOT-23-6
18 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta SOT-23-6
Manufacturer: Microchip Technology
Win Source Part Number: 1075047-MCP3421A0T-E
Packaging: Reel - TR
Features: PGA
Configuration: PGA-ADC
Number of Inputs: 1
Input Type: Differential
Number of Bits: 18
Data Interface: I2C
Number of A/D Converters: 1
Reference Type: Internal
Family Name: MCP3421
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-6
Analog Supply Voltage: 2.7 V to 5.5 V
Digital Supply Voltage: 2.7 V to 5.5 V
Sampling Rate: 3.75
Alternative Parts (Cross-Reference): LTC2421IMS#TR; LTC2411-1CMS#TR; LTC2411-1CMS#TRM; LTC2483CDD#TR;
Introduction Date: December 06, 2006
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Application Field: Used in Portable Devices, Test & Measurement, Power Management
A/D Converter 18-Bit 2.048V I2C SOT23-6
A/D Converter 18-Bit 2.048V I2C SOT23-6
A/D Converter 18-Bit 2.048V I2C SOT23-6
IC ADC 18BIT SIGMA-DELTA SOT23-6
18 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta SOT-23-6
18Bit 2.7V~5.5V 3.75Hz I2C SOT-23-6 Analog To Digital Converters (ADCs) ROHS
IC ADC 18BIT SIGMA-DELTA SOT23-6
| ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | DigiKey | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | Lingto Electronic Limited | Quarktwin Technology Ltd. | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 700-MCP3421A0T-E/CH | MCP3421A0T-E/CHTR-ND | MCP3421A0T-E/CHCT-ND | MCP3421A0T-E/CHDKR-ND | 1075047-MCP3421A0T-E/CH | 6696076P | 8895118 | MCP3421A0T-E/CH | MCP3421A0T-E/CH | MCP3421A0T-E/CH | MCP3421A0T-E/CH |
| Product Name | 18BIT SOT23 Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - MCP3421A0T-E/CH | Analogue to Digital Converters | Analogue to Digital Converters | Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | ADC/DAC/Data Conversion >> Analog To Digital Converters (ADCs) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | I2C | I2C; I2C | I2C; I2C | I2C; I2C | I2C; I2C | Serial; I2C; Serial (i2c) | I2C; I²C | I2C; I2C | |||
| Package Type | Tape & Reel (TR) | SOT-23-6 | SOT-23-6 | SOT-23-6 | SOT-23-6 | SOT-23 | Sot-23 | SOT-23-6 | SOT-23-6 | ||
| Packing Method | Tape & Reel (TR) | Tape Reel | Cut Tape (CT) | Digi-Reel® | Tape Reel; Reel - TR | Tape Reel; Tape & Reel (TR) | Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR | ||||
| Pins | 6 | 6 | |||||||||
| Resolution | 18 bits | 18 bits | 18 bits | 18 bits | 18 bits | 18 bits | 18 bits | 18 bits |