The MCP33141D-10-E/MS is a 12-bit, fully-differential Analog to Digital Converter (ADC) with a maximum sample rate of 1 Msps. It operates within a wide voltage range, requiring an analog supply voltage of 1.8V and a digital I/O interface voltage between 1.7V and 5.5V. The device features low power consumption, drawing approximately 0.66 mA during conversion and only 1.5 µA in standby mode. It supports SPI-compatible serial communication, allowing for easy integration with various host devices. The ADC includes automatic self-calibration for offset, gain, and linearity errors, enhancing its accuracy. It is AEC-Q100 qualified, making it suitable for automotive applications, and operates over an extended temperature range of -40°C to +125°C. The MCP33141D-10-E/MS is available in compact MSOP-10 and TDFN-10 packages, making it suitable for space-constrained designs. This device is ideal for high-precision data acquisition applications, including medical instruments, test equipment, and battery management systems.
12 Bit Analog to Digital Converter 1 Input 1 SAR 10-MSOP
IC ADC 12BIT SAR 10MSOP
IC ADC 12BIT SAR 10MSOP
12 Bit Analog to Digital Converter 1 Input 1 SAR 10-MSOP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | MCP33141D-10-E/MS-ND | MCP33141D-10-E/MS | MCP33141D-10-E/MS | MCP33141D-10-E/MS |
| Product Name | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) |
| Interface Type | SPI; SPI | SPI; SPI | ||
| Package Type | "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" | 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) | SOP; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) | |
| Packing Method | Tube | Tube; Tube | Tube; Tube | |
| Resolution | 12 bits | 12 bits | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |