Microchip Technology, Inc. Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) MCP33131D-05-E/MN

Description
Manufacturer: Microchip Technology Win Source Part Number: 1321313-MCP33131D-05 -E/MN Category: Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC) Packaging: Tube Standard Package: 120 Mounting: Surface Mount Configuration: ADC Number of Inputs: 1 Input Type: Differential Architecture: SAR Number of Bits: 16 Sampling Rate (Per Second): 500k Data Interface: SPI Number of A/D Converters: 1 Reference Type: External Voltage - Supply, Analog: 1.7V ~ 1.9V Voltage - Supply, Digital: 1.7V ~ 5.5V Supplier Device Package: 10-TDFN (3x3) Temperature Range - Operating: -40°C ~ 125°C Case / Package: 10-WFDFN Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 80 MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Base Product Number: MCP33131 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1321313-MCP33131D-05 -E/MN Category: Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC) Packaging: Tube Standard Package: 120 Mounting: Surface Mount Configuration: ADC Number of Inputs: 1 Input Type: Differential Architecture: SAR Number of Bits: 16 Sampling Rate (Per Second): 500k Data Interface: SPI Number of A/D Converters: 1 Reference Type: External Voltage - Supply, Analog: 1.7V ~ 1.9V Voltage - Supply, Digital: 1.7V ~ 5.5V Supplier Device Package: 10-TDFN (3x3) Temperature Range - Operating: -40°C ~ 125°C Case / Package: 10-WFDFN Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 80 MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Base Product Number: MCP33131 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - 1321313-MCP33131D-05-E/MN - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
1321313-MCP33131D-05-E/MN
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) 1321313-MCP33131D-05-E/MN
Manufacturer: Microchip Technology Win Source Part Number: 1321313-MCP33131D-05 -E/MN Category: Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC) Packaging: Tube Standard Package: 120 Mounting: Surface Mount Configuration: ADC Number of Inputs: 1 Input Type: Differential Architecture: SAR Number of Bits: 16 Sampling Rate (Per Second): 500k Data Interface: SPI Number of A/D Converters: 1 Reference Type: External Voltage - Supply, Analog: 1.7V ~ 1.9V Voltage - Supply, Digital: 1.7V ~ 5.5V Supplier Device Package: 10-TDFN (3x3) Temperature Range - Operating: -40°C ~ 125°C Case / Package: 10-WFDFN Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 80 MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Base Product Number: MCP33131 RoHS Status: ROHS3 Compliant

Manufacturer: Microchip Technology
Win Source Part Number: 1321313-MCP33131D-05-E/MN
Category: Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC)
Packaging: Tube
Standard Package: 120
Mounting: Surface Mount
Configuration: ADC
Number of Inputs: 1
Input Type: Differential
Architecture: SAR
Number of Bits: 16
Sampling Rate (Per Second): 500k
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External
Voltage - Supply, Analog: 1.7V ~ 1.9V
Voltage - Supply, Digital: 1.7V ~ 5.5V
Supplier Device Package: 10-TDFN (3x3)
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 10-WFDFN Exposed Pad
ECCN: EAR99
Fake Threat In the Open Market: 80
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Base Product Number: MCP33131
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
16-bit 16BIT Analog-to-Digital Converter IC - 700-MCP33131D-05-E/MN - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT Analog-to-Digital Converter IC
700-MCP33131D-05-E/MN
16-bit 16BIT Analog-to-Digital Converter IC 700-MCP33131D-05-E/MN
IC ADC 16BIT SAR 10TDFN Product overview: MCP33131D-05-E/MN from Microchip Technology is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, 16BIT, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-MCP33131D-05-E/M N can be used for catalog matching and distributor lookup.

IC ADC 16BIT SAR 10TDFN Product overview: MCP33131D-05-E/MN from Microchip Technology is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, 16BIT, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-MCP33131D-05-E/MN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - MCP33131D-05-E/MN-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
MCP33131D-05-E/MN-ND
Analog to Digital Converters (ADC) MCP33131D-05-E/MN-ND
16 Bit Analog to Digital Converter 1 Input 1 SAR 10-TDFN (3x3)

16 Bit Analog to Digital Converter 1 Input 1 SAR 10-TDFN (3x3)

Buy Now Datasheet
Data Acquisition - Analog to Digital Converters (ADC) - MCP33131D-05-E/MN - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
MCP33131D-05-E/MN
Data Acquisition - Analog to Digital Converters (ADC) MCP33131D-05-E/MN
IC ADC 16BIT SAR 10TDFN

IC ADC 16BIT SAR 10TDFN

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - MCP33131D-05-E/MN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
MCP33131D-05-E/MN
Analog to Digital Converters (ADC) MCP33131D-05-E/MN
16 Bit Analog to Digital Converter 1 Input 1 SAR 10-TDFN (3x3)

16 Bit Analog to Digital Converter 1 Input 1 SAR 10-TDFN (3x3)

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - MCP33131D-05-E/MN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
MCP33131D-05-E/MN
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) MCP33131D-05-E/MN
IC ADC 16BIT SAR 10TDFN

IC ADC 16BIT SAR 10TDFN

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 1321313-MCP33131D-05-E/MN 700-MCP33131D-05-E/MN MCP33131D-05-E/MN-ND MCP33131D-05-E/MN MCP33131D-05-E/MN MCP33131D-05-E/MN
Product Name Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) 16-bit 16BIT Analog-to-Digital Converter IC Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Interface Type SPI; SPI SPI SPI; SPI SPI; SPI
Package Type 10-WFDFN Exposed Pad Tube 10-WFDFN Exposed Pad 10-WFDFN Exposed Pad 10-WFDFN Exposed Pad
Packing Method Tube; Tube Tube Tube Tube; Tube Tube; Tube
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Sample Rate 500 kSamples/Sec 500 kSamples/Sec 500 kSamples/Sec
Unlock Full Specs
to access all available technical data

Similar Products

Analogue to Digital Converters - 1914851P - RS Components, Ltd.
Specs
Package Type DIP; PDIP; PDIP
Resolution 14 bits
ADC Type Sigma-Delta; Sigma-Delta
View Details
Analog to Digital Converters (ADC) - ADC08351CIMTCE/NOPB - Quarktwin Technology Ltd.
Specs
Package Type SOP; SSOP; TSSOP; 20-TSSOP (0.173\", 4.40mm Width)
Packing Method Bulk; Bulk
Resolution 8 bits
View Details
2 suppliers
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - SI8935B-ISR - Acme Chip Technology Co., Limited
Specs
Packing Method Tape Reel; Tape & Reel (TR)
View Details
Data Acquisition - Analog to Digital Converters (ADC) - AD579ZJN - Lingto Electronic Limited
Specs
Interface Type Serial; Parallel; Parallel, Serial
View Details