The MCP33121-10-E/MN is a 14-bit analog-to-digital converter (ADC) featuring a sample rate of 1 Msps. It operates with a single-ended input configuration and has an input range from 0V to 5.1V. The device supports a wide operating voltage range, with an analog supply voltage (AVDD) of 1.8V and a digital I/O interface voltage (DVIO) ranging from 1.7V to 5.5V. This ADC is designed for low power consumption, drawing approximately 1.6 mA during conversion and only about 0.8 µA in standby mode. It utilizes a SPI-compatible serial communication interface, allowing for easy integration into various systems. The MCP33121-10-E/MN also features self-calibration for offset, gain, and linearity errors, ensuring stable performance across its specified temperature range of -40°C to +125°C. The device is AEC-Q100 qualified, making it suitable for automotive applications. It is available in a compact TDFN-10 package, which is beneficial for space-constrained designs. Typical applications include high-precision data acquisition, medical instruments, and battery management systems.
14 Bit Analog to Digital Converter 1 Input 1 SAR 10-TDFN (3x3)
IC ADC 14BIT SAR 10TDFN
IC ADC 14BIT SAR 10TDFN
14 Bit Analog to Digital Converter 1 Input 1 SAR 10-TDFN (3x3)
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | MCP33121-10-E/MN-ND | MCP33121-10-E/MN | MCP33121-10-E/MN | MCP33121-10-E/MN |
| Product Name | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) |
| Interface Type | SPI; SPI | SPI; SPI | ||
| Package Type | 10-WFDFN Exposed Pad | 10-WFDFN Exposed Pad | 10-WFDFN Exposed Pad | |
| Packing Method | Tube | Tube; Tube | Tube; Tube | |
| Pins | 10 | |||
| Resolution | 14 bits | 14 bits |