Microchip Technology, Inc. Analog to Digital Converters (ADC) MCP33121-05T-E/MS

Description
14 Bit Analog to Digital Converter 1 Input 1 SAR 10-MSOP
Request a Quote
Description
14 Bit Analog to Digital Converter 1 Input 1 SAR 10-MSOP
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MCP33121-05T-E/MS is a 14-bit, single-ended input successive approximation register (SAR) analog-to-digital converter (ADC) capable of a sample rate of 500 kSPS. It operates with an analog supply voltage of 1.8V and supports a digital I/O interface voltage range from 1.7V to 5.5V. The device features a wide input full-scale range from 0V to 5.1V, utilizing an external reference voltage between 2.5V and 5.1V. This ADC is designed for low power consumption, drawing approximately 1.4 mA during conversion and only 0.8 µA in standby mode. It includes self-calibration capabilities for offset, gain, and linearity errors, ensuring stable performance across a temperature range of -40°C to +125°C, making it suitable for automotive applications as it is AEC-Q100 qualified. The MCP33121-05T-E/MS communicates via a SPI-compatible interface, facilitating easy integration into various systems. Available package options include MSOP-10 and TDFN-10. This ADC is ideal for applications requiring high precision and low power, such as medical instruments, test equipment, and battery management systems.

Datasheet Summary
Powered by GS/AI

The MCP33121-05T-E/MS is a 14-bit, single-ended input successive approximation register (SAR) analog-to-digital converter (ADC) capable of a sample rate of 500 kSPS. It operates with an analog supply voltage of 1.8V and supports a digital I/O interface voltage range from 1.7V to 5.5V. The device features a wide input full-scale range from 0V to 5.1V, utilizing an external reference voltage between 2.5V and 5.1V. This ADC is designed for low power consumption, drawing approximately 1.4 mA during conversion and only 0.8 µA in standby mode. It includes self-calibration capabilities for offset, gain, and linearity errors, ensuring stable performance across a temperature range of -40°C to +125°C, making it suitable for automotive applications as it is AEC-Q100 qualified. The MCP33121-05T-E/MS communicates via a SPI-compatible interface, facilitating easy integration into various systems. Available package options include MSOP-10 and TDFN-10. This ADC is ideal for applications requiring high precision and low power, such as medical instruments, test equipment, and battery management systems.

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - MCP33121-05T-E/MSTR-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
MCP33121-05T-E/MSTR-ND
Analog to Digital Converters (ADC) MCP33121-05T-E/MSTR-ND
14 Bit Analog to Digital Converter 1 Input 1 SAR 10-MSOP

14 Bit Analog to Digital Converter 1 Input 1 SAR 10-MSOP

Buy Now Datasheet
Data Acquisition - Analog to Digital Converters (ADC) - MCP33121-05T-E/MS - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
MCP33121-05T-E/MS
Data Acquisition - Analog to Digital Converters (ADC) MCP33121-05T-E/MS
IC ADC 14BIT SAR 10MSOP

IC ADC 14BIT SAR 10MSOP

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - MCP33121-05T-E/MS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
MCP33121-05T-E/MS
Analog to Digital Converters (ADC) MCP33121-05T-E/MS
14 Bit Analog to Digital Converter 1 Input 1 SAR 10-MSOP

14 Bit Analog to Digital Converter 1 Input 1 SAR 10-MSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - MCP33121-05T-E/MS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
MCP33121-05T-E/MS
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) MCP33121-05T-E/MS
IC ADC 14BIT SAR 10MSOP

IC ADC 14BIT SAR 10MSOP

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number MCP33121-05T-E/MSTR-ND MCP33121-05T-E/MS MCP33121-05T-E/MS MCP33121-05T-E/MS
Product Name Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Interface Type SPI; SPI SPI; SPI
Package Type "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" SOP; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width)
Packing Method Tape Reel Tape Reel; Tape & Reel (TR) Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR
Resolution 14 bits 14 bits
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analogue to Digital Converters - 1904974 - RS Components, Ltd.
Specs
Package Type DIP; Dip
Features Single-Supply
Pins 20
View Details
ADC108S022 8-Channel, 50 ksps to 200 ksps, 10-Bit A/D Converter - ADC108S022CIMT/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type TSSOP
Screening Level Catalog
View Details
7 suppliers
Data Acquisition - Analog to Digital Converters (ADC) - AD6654BBC - Lingto Electronic Limited
Specs
Interface Type Parallel; Parallel
View Details
Isolation, Si894x Isolated Delta-Sigma Modulator for Current Measurement - Si8946BD-IS4 - Skyworks Solutions, Inc.
Specs
Package Type WB SOIC8
ADC Type Sigma-Delta
Input Type Differential
View Details