Microchip Technology, Inc. Analog to Digital Converters (ADC) MCP33111-10T-E/MS

Description
12 Bit Analog to Digital Converter 1 Input 1 SAR 10-MSOP
Request a Quote Datasheet
Description
12 Bit Analog to Digital Converter 1 Input 1 SAR 10-MSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - MCP33111-10T-E/MSTR-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
MCP33111-10T-E/MSTR-ND
Analog to Digital Converters (ADC) MCP33111-10T-E/MSTR-ND
12 Bit Analog to Digital Converter 1 Input 1 SAR 10-MSOP

12 Bit Analog to Digital Converter 1 Input 1 SAR 10-MSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - MCP33111-10T-E/MS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
MCP33111-10T-E/MS
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) MCP33111-10T-E/MS
IC ADC 12BIT SAR 10MSOP

IC ADC 12BIT SAR 10MSOP

Supplier's Site
Analog to Digital Converters (ADC) - MCP33111-10T-E/MS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
MCP33111-10T-E/MS
Analog to Digital Converters (ADC) MCP33111-10T-E/MS
12 Bit Analog to Digital Converter 1 Input 1 SAR 10-MSOP

12 Bit Analog to Digital Converter 1 Input 1 SAR 10-MSOP

Buy Now Datasheet
Data Acquisition - Analog to Digital Converters (ADC) - MCP33111-10T-E/MS - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
MCP33111-10T-E/MS
Data Acquisition - Analog to Digital Converters (ADC) MCP33111-10T-E/MS
IC ADC 12BIT SAR 10MSOP

IC ADC 12BIT SAR 10MSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number MCP33111-10T-E/MSTR-ND MCP33111-10T-E/MS MCP33111-10T-E/MS MCP33111-10T-E/MS
Product Name Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC)
Interface Type SPI; SPI SPI; SPI
Package Type "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) SOP; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width)
Packing Method Tape Reel Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR Tape Reel; Tape & Reel (TR)
Resolution 12 bits 12 bits
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analogue to Digital Converters - 5455118 - RS Components, Ltd.
Specs
Interface Type Serial; SPI; Serial (spi)
Package Type DIP; Pdip
Pins 8
View Details
ADC08D500 High Performance, Low Power, Dual 8-Bit, 500 MSPS A/D Converter - ADC08D500CIYB - Texas Instruments
Specs
Interface Type Serial; Parallel; SPI
Package Type HLQFP
Screening Level Catalog
View Details
6 suppliers