Microchip Technology, Inc. Analog to Digital Converters (ADC) MCP33111-05-E/MS

Description
12 Bit Analog to Digital Converter 1 Input 1 SAR 10-MSOP
Request a Quote Datasheet
Description
12 Bit Analog to Digital Converter 1 Input 1 SAR 10-MSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - MCP33111-05-E/MS-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
MCP33111-05-E/MS-ND
Analog to Digital Converters (ADC) MCP33111-05-E/MS-ND
12 Bit Analog to Digital Converter 1 Input 1 SAR 10-MSOP

12 Bit Analog to Digital Converter 1 Input 1 SAR 10-MSOP

Buy Now Datasheet
Singapore, Singapore
12BIT Analog-to-Digital Converter IC
700-MCP33111-05-E/MS
12BIT Analog-to-Digital Converter IC 700-MCP33111-05-E/MS
IC ADC 12BIT SAR 10MSOP Product overview: MCP33111-05-E/MS from Microchip Technology is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12BIT. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 12BIT, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-MCP33111-05-E/MS can be used for catalog matching and distributor lookup.

IC ADC 12BIT SAR 10MSOP Product overview: MCP33111-05-E/MS from Microchip Technology is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12BIT. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 12BIT, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-MCP33111-05-E/MS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
1204177-MCP33111-05-E/MS
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) 1204177-MCP33111-05-E/MS
Win Source Part Number: 1204177-MCP33111-05- E/MS Category: Integrated Circuits (ICs)>Data Acquisition - Analog to Digital Converters (ADC) Series: Automotive, AEC-Q100 Package: Tube Standard Package: 100 Mounting: SMD (SMT) Configuration: ADC Number of Inputs: 1 Input Type: Single Ended Architecture: SAR Number of Bits: 12 Sampling Rate (Per Second): 500k Data Interface: SPI Number of A/D Converters: 1 Reference Type: External Voltage - Supply, Analog: 1.7V ~ 1.9V Voltage - Supply, Digital: 1.7V ~ 5.5V Package / Case: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Supplier Device Package: 10-MSOP Temperature Range - Operating: -40°C ~ 125°C Alternative Parts (Cross-Reference): MCP33111-05-E/MS.; MCP33111-05-EMS; ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: MCP33111

Win Source Part Number: 1204177-MCP33111-05-E/MS
Category: Integrated Circuits (ICs)>Data Acquisition - Analog to Digital Converters (ADC)
Series: Automotive, AEC-Q100
Package: Tube
Standard Package: 100
Mounting: SMD (SMT)
Configuration: ADC
Number of Inputs: 1
Input Type: Single Ended
Architecture: SAR
Number of Bits: 12
Sampling Rate (Per Second): 500k
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External
Voltage - Supply, Analog: 1.7V ~ 1.9V
Voltage - Supply, Digital: 1.7V ~ 5.5V
Package / Case: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package: 10-MSOP
Temperature Range - Operating: -40°C ~ 125°C
Alternative Parts (Cross-Reference): MCP33111-05-E/MS.; MCP33111-05-EMS;
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: MCP33111

Buy Now Datasheet
Data Acquisition - Analog to Digital Converters (ADC) - MCP33111-05-E/MS - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
MCP33111-05-E/MS
Data Acquisition - Analog to Digital Converters (ADC) MCP33111-05-E/MS
IC ADC 12BIT SAR 10MSOP

IC ADC 12BIT SAR 10MSOP

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - MCP33111-05-E/MS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
MCP33111-05-E/MS
Analog to Digital Converters (ADC) MCP33111-05-E/MS
12 Bit Analog to Digital Converter 1 Input 1 SAR 10-MSOP

12 Bit Analog to Digital Converter 1 Input 1 SAR 10-MSOP

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number MCP33111-05-E/MS-ND 700-MCP33111-05-E/MS 1204177-MCP33111-05-E/MS MCP33111-05-E/MS MCP33111-05-E/MS
Product Name Analog to Digital Converters (ADC) 12BIT Analog-to-Digital Converter IC Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC)
Interface Type SPI; SPI SPI SPI; SPI SPI; SPI
Package Type "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" Tube SOP; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width)
Packing Method Tube Tube Tube; Tube
Resolution 12 bits 12 bits 12 bits
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analogue to Digital Converters - 1913186 - RS Components, Ltd.
Specs
Package Type μmax
Features Single-Supply
Pins 8
View Details
DIP Analog-to-Digital Converter IC - 700-ADC10158CIN - ERSAELECTRONICS PTE. LTD.
Specs
Pins 28
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Isolation, Si894x Isolated Delta-Sigma Modulator for Current Measurement - Si8946AB-AS - Skyworks Solutions, Inc.
Specs
Package Type NB SOIC8
ADC Type Sigma-Delta
Input Type Differential
View Details