Microchip Technology, Inc. Analog to Digital Converters (ADC) MCP3304T-CI/SL

Description
13 Bit Analog to Digital Converter 4, 8 Input 1 SAR 16-SOIC
Request a Quote Datasheet
Description
13 Bit Analog to Digital Converter 4, 8 Input 1 SAR 16-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - MCP3304T-CI/SL-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
MCP3304T-CI/SL-ND
Analog to Digital Converters (ADC) MCP3304T-CI/SL-ND
13 Bit Analog to Digital Converter 4, 8 Input 1 SAR 16-SOIC

13 Bit Analog to Digital Converter 4, 8 Input 1 SAR 16-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - MCP3304T-CI/SL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
MCP3304T-CI/SL
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) MCP3304T-CI/SL
IC ADC 13BIT SAR 16SOIC

IC ADC 13BIT SAR 16SOIC

Supplier's Site
Analog to Digital Converters (ADC) - MCP3304T-CI/SL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
MCP3304T-CI/SL
Analog to Digital Converters (ADC) MCP3304T-CI/SL
13 Bit Analog to Digital Converter 4, 8 Input 1 SAR 16-SOIC

13 Bit Analog to Digital Converter 4, 8 Input 1 SAR 16-SOIC

Buy Now Datasheet
Data Acquisition - Analog to Digital Converters (ADC) - MCP3304T-CI/SL - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
MCP3304T-CI/SL
Data Acquisition - Analog to Digital Converters (ADC) MCP3304T-CI/SL
IC ADC 13BIT SAR 16SOIC

IC ADC 13BIT SAR 16SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number MCP3304T-CI/SL-ND MCP3304T-CI/SL MCP3304T-CI/SL MCP3304T-CI/SL
Product Name Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC)
Interface Type SPI; SPI SPI; SPI
Package Type SOIC; "16-SOIC (0.154"", 3.90mm Width)" 16-SOIC (0.154\", 3.90mm Width) SOIC; 16-SOIC (0.154\", 3.90mm Width)
Packing Method Tape Reel Tape Reel; Tape & Reel (TR) Tape Reel; Tape & Reel (TR)
Resolution 13 bits 13 bits
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analog to Digital Converters (ADC) - 336-2196-5-ND - DigiKey
Specs
Interface Type I2C; I2C
Package Type SOIC; "16-SOIC (0.295"", 7.50mm Width)"
Packing Method Tube
View Details
5 suppliers
Low Tempco Precision Voltage Reference Added to Integrating Dual Slope Front-end Analog Processor chip - ALD500RA-20SEL - Advanced Linear Devices, Inc.
Specs
Package Type SOIC; SOIC20
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
5 suppliers
8-bit DIP Analog-to-Digital Converter IC - 700-ADC0801LCN - ERSAELECTRONICS PTE. LTD.
Specs
Pins 20
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Analogue to Digital Converters - 1922014 - RS Components, Ltd.
Specs
Interface Type Serial; SPI; Microwire; Serial (spi/qspi/microwire)
Package Type SSOP; Ssop
Pins 28
View Details