13 Bit Analog to Digital Converter 4, 8 Input 1 SAR 16-SOIC
IC ADC 13BIT SAR 16SOIC Product overview: MCP3304-BI/SL from Microchip Technology is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 13BIT. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 13BIT, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-MCP3304-BI/SL can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 1221049-MCP3304-BI/S
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 16-SOIC (0.154", 3.90mm Width)
Configuration: MUX-S/H-ADC
Number of Inputs: 4, 8
Operating Supply Voltage: 5V
Input Type: Differential, Single Ended
Architecture: SAR
Data Interface: SPI
Reference Type: External
Voltage - Supply, Digital: 5V
Resolution: 13
Number of Converters: 1
Family Name: MCP3304
Categories: Integrated Circuits (ICs)
Sampling Rate: 100k
Manufacturer Homepage: www.microchip.com
Manufacturer Package: 16-SOIC
Alternative Parts (Cross-Reference): AD7890ARZ-10; MAX149AEAP; MAX192AEPP;
Introduction Date: June 26, 2002
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2022
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
ADC 13-Bit 4-Ch Diff. 100ksps SPI SOIC16
ADC 13-Bit 4-Ch Diff. 100ksps SPI SOIC16
ADC 13-Bit 4-Ch Diff. 100ksps SPI SOIC16
13 Bit Analog to Digital Converter 4, 8 Input 1 SAR 16-SOIC
IC ADC 13BIT SAR 16SOIC
IC ADC 13BIT SAR 16SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | MCP3304-BI/SL-ND | 700-MCP3304-BI/SL | 1221049-MCP3304-BI/SL | 7709779 | 7709779P | MCP3304-BI/SL | MCP3304-BI/SL | MCP3304-BI/SL |
| Product Name | Analog to Digital Converters (ADC) | 13BIT Analog-to-Digital Converter IC | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - MCP3304-BI/SL | Analogue to Digital Converters | Analogue to Digital Converters | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | SPI; SPI | SPI | SPI; SPI | Serial; SPI; Serial (spi) | SPI; SPI | |||
| Package Type | SOIC; "16-SOIC (0.154"", 3.90mm Width)" | Tube | SOIC | SOIC; Soic | SOIC; SOIC | SOIC; 16-SOIC (0.154\", 3.90mm Width) | 16-SOIC (0.154\", 3.90mm Width) | |
| Packing Method | Tube | Tube | Tube; Tube | Tube; Tube | Tube; Tube | |||
| Resolution | 13 bits | 12 bits | 13 bits | 13 bits | 13 bits | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |