Win Source Part Number: 1078055-MCP3302T-CI/
Category: Integrated Circuits (ICs)>Data Acquisition - Analog to Digital Converters (ADC)
Package: Tape & Reel (TR)
Standard Package: 2,600
Mounting: SMD (SMT)
Configuration: MUX-S/H-ADC
Number of Inputs: 2, 4
Input Type: Differential, Single Ended
Architecture: SAR
Number of Bits: 13
Sampling Rate (Per Second): 100k
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External
Voltage - Supply, Analog: 5V
Voltage - Supply, Digital: 5V
Package / Case: 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 14-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Alternative Parts (Cross-Reference): MCP3302-CI/SL; MCP3302-BI/SL; MCP3204-CI/SL; ADC12130CIWMX/NOPB; AMC1204BDWR; AMC1204DWRMCP3302T-C
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: MCP3302TCI/SL,MCP330
Base Product Number: MCP3302
13 Bit Analog to Digital Converter 2, 4 Input 1 SAR 14-SOIC
IC ADC 13BIT SAR 14SOIC Product overview: MCP3302T-CI/SL from Microchip Technology is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 13BIT. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 13BIT, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-MCP3302T-CI/SL can be used for catalog matching and distributor lookup.
IC ADC 13BIT SAR 14SOIC
IC ADC 13BIT SAR 14SOIC
13 Bit Analog to Digital Converter 2, 4 Input 1 SAR 14-SOIC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 1078055-MCP3302T-CI/SL | MCP3302T-CI/SL-ND | 700-MCP3302T-CI/SL | MCP3302T-CI/SL | MCP3302T-CI/SL | MCP3302T-CI/SL |
| Product Name | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | 13BIT Analog-to-Digital Converter IC | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) |
| Interface Type | SPI; SPI | SPI; SPI | SPI | SPI; SPI | ||
| Package Type | SOIC | SOIC; "14-SOIC (0.154"", 3.90mm Width)" | Tape & Reel (TR) | 14-SOIC (0.154\", 3.90mm Width) | SOIC; 14-SOIC (0.154\", 3.90mm Width) | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Sample Rate | 100 kSamples/Sec | 100 kSamples/Sec | 100 kSamples/Sec | |||
| Packing Method | Tape Reel | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR) | Tape Reel; Tape & Reel (TR) |