Microchip Technology, Inc. Analog To Digital Converter Adc, 13Bit, 100Ksps, Dip-14; Resolution (Bits) Microchip MCP3302-CI/P

Description
ANALOG TO DIGITAL CONVERTER ADC, 13BIT, 100KSPS, DIP-14; Resolution (Bits):13bit; Sampling Rate:100kSPS; Input Channel Type:Differential, Single Ended; Data Interface:Serial, SPI; Supply Voltage Type:Single; Supply Voltage Min:4.5V RoHS Compliant: Yes
Datasheet
Description
ANALOG TO DIGITAL CONVERTER ADC, 13BIT, 100KSPS, DIP-14; Resolution (Bits):13bit; Sampling Rate:100kSPS; Input Channel Type:Differential, Single Ended; Data Interface:Serial, SPI; Supply Voltage Type:Single; Supply Voltage Min:4.5V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog To Digital Converter Adc, 13Bit, 100Ksps, Dip-14; Resolution (Bits) Microchip - 69K7606 - Newark, An Avnet Company
Chicago, IL, United States
Analog To Digital Converter Adc, 13Bit, 100Ksps, Dip-14; Resolution (Bits) Microchip
69K7606
Analog To Digital Converter Adc, 13Bit, 100Ksps, Dip-14; Resolution (Bits) Microchip 69K7606
ANALOG TO DIGITAL CONVERTER ADC, 13BIT, 100KSPS, DIP-14; Resolution (Bits):13bit; Sampling Rate:100kSPS; Input Channel Type:Differential, Single Ended; Data Interface:Serial, SPI; Supply Voltage Type:Single; Supply Voltage Min:4.5V RoHS Compliant: Yes

ANALOG TO DIGITAL CONVERTER ADC, 13BIT, 100KSPS, DIP-14; Resolution (Bits):13bit; Sampling Rate:100kSPS; Input Channel Type:Differential, Single Ended; Data Interface:Serial, SPI; Supply Voltage Type:Single; Supply Voltage Min:4.5V RoHS Compliant: Yes

Supplier's Site Datasheet
Data Aquisition/Converter IC - 16428470 - Radwell International
Willingboro, NJ, United States
Data Aquisition/Converter IC
16428470
Data Aquisition/Converter IC 16428470
ADC, SUCCESSIVE APPROXIMATION, 13-BIT, 1 FUNC, 4 CHANNEL, SERIAL ACCESS, PDIP14. FREE 2 YEAR RADWELL WARRANTY

ADC, SUCCESSIVE APPROXIMATION, 13-BIT, 1 FUNC, 4 CHANNEL, SERIAL ACCESS, PDIP14. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Analog to Digital Converters (ADC) - MCP3302-CI/P - ODG (Origin Data Global)
Shenzhen, China
Analog to Digital Converters (ADC)
MCP3302-CI/P
Analog to Digital Converters (ADC) MCP3302-CI/P
IC ADC 13BIT SAR 14DIP

IC ADC 13BIT SAR 14DIP

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Radwell International ODG (Origin Data Global)
Product Category Signal Conditioners Data Acquisition Signal Conditioners
Product Number 69K7606 16428470 MCP3302-CI/P
Product Name Analog To Digital Converter Adc, 13Bit, 100Ksps, Dip-14; Resolution (Bits) Microchip Data Aquisition/Converter IC Analog to Digital Converters (ADC)
Differential Channels Yes
Unlock Full Specs
to access all available technical data

Similar Products

3-phase smart current sensor - ESS 076 - STEGO
Specs
Data Acquisition Input/Output Module
Agency Approval CE, EAC, UKCA
Operating Temperature -40 to 158 F (-40 to 70 C)
View Details
Measurement Data Process Monitoring - Reporter - Renishaw
Specs
Data Acquisition DAQ Instrument; Datalogger
Form Factor Handheld
User Interface Touch Screen
View Details
Data Acquisition (DAQ) - MI-8118 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Data Acquisition DAQ Instrument; Input Module; Output Module; Input/Output Module
Sampling Frequency 205 kHz
Resolution 24 bits
View Details