The MCP3302-BI/SL is a 13-bit analog-to-digital converter (ADC) featuring full differential inputs and a low power consumption design, making it suitable for battery-operated and remote data acquisition applications. It supports two differential or four single-ended input configurations and operates within a supply voltage range of 4.5V to 5.5V. The device achieves a maximum sampling rate of 100 ksps and has a typical standby current of 50 nA, with a maximum active current of 450 µA at 5V. The MCP3302-BI/SL is specified with a maximum differential nonlinearity (DNL) of ±1 LSB and integral nonlinearity (INL) of ±1 LSB for B-grade devices. It utilizes a standard SPI serial interface, allowing easy integration with microcontrollers. The reference voltage can be adjusted from 400 mV to 5V, providing input-referred resolution between 98 µV and 1.22 mV. The device is available in a 14-pin SOIC package and operates over an industrial temperature range of -40°C to +85°C, making it suitable for a variety of applications including remote sensors and transducer interfaces.
IC ADC 13BIT SAR 14SOIC Product overview: MCP3302-BI/SL from Microchip Technology is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 13BIT. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 13BIT, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-MCP3302-BI/SL can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 1221047-MCP3302-BI/S
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 14-SOIC (0.154", 3.90mm Width)
Configuration: MUX-S/H-ADC
Number of Inputs: 2, 4
Operating Supply Voltage: 5V
Input Type: Differential, Single Ended
Architecture: SAR
Data Interface: SPI
Reference Type: External
Voltage - Supply, Digital: 5V
Resolution: 13
Number of Converters: 1
Family Name: MCP3302
Categories: Integrated Circuits (ICs)
Sampling Rate: 100k
Manufacturer Homepage: www.microchip.com
Manufacturer Package: 14-SOIC
Alternative Parts (Cross-Reference): MAX1146BCUP-T; MAX1146BCUP+; ADS8343EB/2K5G4;
Introduction Date: June 26, 2002
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2022
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Application Field: Used in Automotive, Automation & Process Control
13 Bit Analog to Digital Converter 2, 4 Input 1 SAR 14-SOIC
13 Bit Analog to Digital Converter 2, 4 Input 1 SAR 14-SOIC
IC ADC 13BIT SAR 14SOIC
IC ADC 13BIT SAR 14SOIC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 700-MCP3302-BI/SL | 1221047-MCP3302-BI/SL | MCP3302-BI/SL-ND | MCP3302-BI/SL | MCP3302-BI/SL | MCP3302-BI/SL |
| Product Name | 13BIT Analog-to-Digital Converter IC | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - MCP3302-BI/SL | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | SPI | SPI; SPI | SPI; SPI | SPI; SPI | ||
| Package Type | Tube | SOIC | SOIC; "14-SOIC (0.154"", 3.90mm Width)" | SOIC; 14-SOIC (0.154\", 3.90mm Width) | 14-SOIC (0.154\", 3.90mm Width) | |
| Packing Method | Tube | Tube; Tube | Tube | Tube; Tube | Tube; Tube | |
| Pins | 14 | |||||
| Resolution | 12 bits | 13 bits | 13 bits |