The MCP3301-CI/MS is a 13-bit analog-to-digital converter (ADC) designed for low power consumption and full differential input. It operates on a single supply voltage ranging from 4.5V to 5.5V and supports a maximum sampling rate of 100 ksps. The device features a typical standby current of 50 nA and a maximum active current of 450 µA at 5V. It is specified for an industrial temperature range of -40°C to +85°C and is available in an 8-pin MSOP package. The MCP3301-CI/MS incorporates a successive approximation architecture with on-board sample and hold circuitry, achieving a maximum differential nonlinearity (DNL) of ±1 LSB and integral nonlinearity (INL) of ±2 LSB. The reference voltage can be adjusted between 400 mV and 5V, allowing for input-referred resolutions from 98 µV to 1.22 mV. The device is compatible with the industry-standard SPI serial interface, making it suitable for integration with various microcontrollers, particularly in battery-operated and remote sensor applications.
13-Bit Differ. A/D Converter SPI MSOP8
13-Bit Differ. A/D Converter SPI MSOP8
13-Bit Differ. A/D Converter SPI MSOP8
13 Bit Analog to Digital Converter 1 Input 1 SAR 8-MSOP
IC ADC 13BIT SAR 8MSOP
13 Bit Analog to Digital Converter 1 Input 1 SAR 8-MSOP
IC ADC 13BIT SAR 8MSOP
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 8230870P | 8230870 | MCP3301-CI/MS-ND | MCP3301-CI/MS | MCP3301-CI/MS | MCP3301-CI/MS |
| Product Name | Analogue to Digital Converters | Analogue to Digital Converters | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) |
| Package Type | MSOP | Msop | TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | SOP; SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | |
| Resolution | 13 bits | 13 bits | 13 bits | 13 bits | ||
| ADC Type | SAR; SAR | SAR; Sar | SAR | |||
| Input Type | Voltage | Single-Ended; Single ended | Differential | |||
| Sample Rate | 100 kSamples/Sec | 100 kSamples/Sec | 100 kSamples/Sec | 100 kSamples/Sec |