Microchip Technology, Inc. Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - MCP3221A5T-I/OT MCP3221A5T-I/OT

Description
Manufacturer: Microchip Technology Win Source Part Number: 083803-MCP3221A5T-I/ OT Packaging: Reel - TR Configuration: S/H-ADC Number of Inputs: 1 Input Type: Single Ended Number of Bits: 12 Data Interface: I2C Number of A/D Converters: 1 Reference Type: Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23-5 Analog Supply Voltage: 2.7 V to 5.5 V Digital Supply Voltage: 2.7 V to 5.5 V Sampling Rate: 22.3k Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 083803-MCP3221A5T-I/ OT Packaging: Reel - TR Configuration: S/H-ADC Number of Inputs: 1 Input Type: Single Ended Number of Bits: 12 Data Interface: I2C Number of A/D Converters: 1 Reference Type: Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23-5 Analog Supply Voltage: 2.7 V to 5.5 V Digital Supply Voltage: 2.7 V to 5.5 V Sampling Rate: 22.3k Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - MCP3221A5T-I/OT
083803-MCP3221A5T-I/OT
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - MCP3221A5T-I/OT 083803-MCP3221A5T-I/OT
Manufacturer: Microchip Technology Win Source Part Number: 083803-MCP3221A5T-I/ OT Packaging: Reel - TR Configuration: S/H-ADC Number of Inputs: 1 Input Type: Single Ended Number of Bits: 12 Data Interface: I2C Number of A/D Converters: 1 Reference Type: Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23-5 Analog Supply Voltage: 2.7 V to 5.5 V Digital Supply Voltage: 2.7 V to 5.5 V Sampling Rate: 22.3k Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 083803-MCP3221A5T-I/OT
Packaging: Reel - TR
Configuration: S/H-ADC
Number of Inputs: 1
Input Type: Single Ended
Number of Bits: 12
Data Interface: I2C
Number of A/D Converters: 1
Reference Type: Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-5
Analog Supply Voltage: 2.7 V to 5.5 V
Digital Supply Voltage: 2.7 V to 5.5 V
Sampling Rate: 22.3k
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Analog to Digital Converters (ADC) - MCP3221A5T-I/OTTR-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
MCP3221A5T-I/OTTR-ND
Analog to Digital Converters (ADC) MCP3221A5T-I/OTTR-ND
12 Bit Analog to Digital Converter 1 Input 1 SAR SOT-23-5

12 Bit Analog to Digital Converter 1 Input 1 SAR SOT-23-5

Buy Now Datasheet
Analog to Digital Converters (ADC) - MCP3221A5T-I/OTDKR-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
MCP3221A5T-I/OTDKR-ND
Analog to Digital Converters (ADC) MCP3221A5T-I/OTDKR-ND
12 Bit Analog to Digital Converter 1 Input 1 SAR SOT-23-5

12 Bit Analog to Digital Converter 1 Input 1 SAR SOT-23-5

Buy Now Datasheet
Analog to Digital Converters (ADC) - MCP3221A5T-I/OTCT-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
MCP3221A5T-I/OTCT-ND
Analog to Digital Converters (ADC) MCP3221A5T-I/OTCT-ND
12 Bit Analog to Digital Converter 1 Input 1 SAR SOT-23-5

12 Bit Analog to Digital Converter 1 Input 1 SAR SOT-23-5

Buy Now Datasheet
Singapore, Singapore
12BIT SOT23 Analog-to-Digital Converter IC
700-MCP3221A5T-I/OT
12BIT SOT23 Analog-to-Digital Converter IC 700-MCP3221A5T-I/OT
IC ADC 12BIT SAR SOT23-5 Product overview: MCP3221A5T-I/OT from Microchip Technology is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12BIT, SOT23. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 12BIT, SOT23, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-MCP3221A5T-I/OT can be used for catalog matching and distributor lookup.

IC ADC 12BIT SAR SOT23-5 Product overview: MCP3221A5T-I/OT from Microchip Technology is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12BIT, SOT23. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 12BIT, SOT23, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-MCP3221A5T-I/OT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analogue to Digital Converters - 7728758 - RS Components, Ltd.
Corby, Northants, United Kingdom
Analogue to Digital Converters
7728758
Analogue to Digital Converters 7728758
ADC,12-bit, 22.3kSPS, I2C, SOT23-5

ADC,12-bit, 22.3kSPS, I2C, SOT23-5

Supplier's Site
Analogue to Digital Converters - 8895320 - RS Components, Ltd.
Corby, Northants, United Kingdom
Analogue to Digital Converters
8895320
Analogue to Digital Converters 8895320
ADC,12-bit, 22.3kSPS, I2C, SOT23-5

ADC,12-bit, 22.3kSPS, I2C, SOT23-5

Supplier's Site
Analogue to Digital Converters - 7728758P - RS Components, Ltd.
Corby, Northants, United Kingdom
Analogue to Digital Converters
7728758P
Analogue to Digital Converters 7728758P
ADC,12-bit, 22.3kSPS, I2C, SOT23-5

ADC,12-bit, 22.3kSPS, I2C, SOT23-5

Supplier's Site
12-BIT ADC, I2C, SINGLE CHANNEL - 70045413 - Allied Electronics, Inc.
Fort Worth, TX, USA
12-BIT ADC, I2C, SINGLE CHANNEL
70045413
12-BIT ADC, I2C, SINGLE CHANNEL 70045413
Microchip's SAR (Successive Approximation Register) ADC offering provides a broad selection for low power applications. Based on advanced CMOS architecture and innovative design, these devices operate with an active conversion current as low as 175 μA. The MCP30XX, MCP32XX, and MCP33XX families offer resolutions of 10- to 13-bits, sampling speeds of 22 ksps to 200 ksps, multiple channel inputs and I2C or SPI interfaces.

Microchip's SAR (Successive Approximation Register) ADC offering provides a broad selection for low power applications. Based on advanced CMOS architecture and innovative design, these devices operate with an active conversion current as low as 175 μA. The MCP30XX, MCP32XX, and MCP33XX families offer resolutions of 10- to 13-bits, sampling speeds of 22 ksps to 200 ksps, multiple channel inputs and I2C or SPI interfaces.

Supplier's Site
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
MCP3221A5T-I/OT
Data Acquisition - Analog to Digital Converters (ADC) MCP3221A5T-I/OT
IC ADC 12BIT SAR SOT23-5

IC ADC 12BIT SAR SOT23-5

Supplier's Site Datasheet
ADC/DAC/Data Conversion >> Analog To Digital Converters (ADCs) - MCP3221A5T-I/OT - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
ADC/DAC/Data Conversion >> Analog To Digital Converters (ADCs)
MCP3221A5T-I/OT
ADC/DAC/Data Conversion >> Analog To Digital Converters (ADCs) MCP3221A5T-I/OT
12Bit 2.7V~5.5V 22.3kHz I2C SOT-23-5 Analog To Digital Converters (ADCs) ROHS

12Bit 2.7V~5.5V 22.3kHz I2C SOT-23-5 Analog To Digital Converters (ADCs) ROHS

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - MCP3221A5T-I/OT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
MCP3221A5T-I/OT
Analog to Digital Converters (ADC) MCP3221A5T-I/OT
12 Bit Analog to Digital Converter 1 Input 1 SAR SOT-23-5

12 Bit Analog to Digital Converter 1 Input 1 SAR SOT-23-5

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - MCP3221A5T-I/OT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
MCP3221A5T-I/OT
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) MCP3221A5T-I/OT
IC ADC 12BIT SAR SOT23-5

IC ADC 12BIT SAR SOT23-5

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey DigiKey DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Allied Electronics, Inc. Lingto Electronic Limited LCSC Electronics Technology (HK) Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 083803-MCP3221A5T-I/OT MCP3221A5T-I/OTTR-ND MCP3221A5T-I/OTDKR-ND MCP3221A5T-I/OTCT-ND 700-MCP3221A5T-I/OT 7728758 8895320 7728758P 70045413 MCP3221A5T-I/OT MCP3221A5T-I/OT MCP3221A5T-I/OT MCP3221A5T-I/OT
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - MCP3221A5T-I/OT Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) 12BIT SOT23 Analog-to-Digital Converter IC Analogue to Digital Converters Analogue to Digital Converters Analogue to Digital Converters 12-BIT ADC, I2C, SINGLE CHANNEL Data Acquisition - Analog to Digital Converters (ADC) ADC/DAC/Data Conversion >> Analog To Digital Converters (ADCs) Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Interface Type I2C; I2C I2C; I2C I2C; I2C I2C; I2C I2C Serial; I2C; Serial (i2c) Serial; I2C; Serial (i2c) SPI; I2C I2C; I²C I2C; I2C
Package Type SOT-23-5 SC-74A, SOT-753 SC-74A, SOT-753 SC-74A, SOT-753 Tape & Reel (TR) Sot-23 Sot-23 SOT-23 SOT-23A-5 SC-74A, SOT-753 SC-74A, SOT-753
Packing Method Tape Reel; Reel - TR Tape Reel Digi-Reel® Cut Tape (CT) Tape & Reel (TR) Tape Reel; Tape & Reel (TR) Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Sample Rate 22.3 kSamples/Sec 22.3 kSamples/Sec 22.3 kSamples/Sec 22.3 kSamples/Sec 22.3 kSamples/Sec 22.3 kSamples/Sec 22.3 kSamples/Sec 22 kSamples/Sec 22.3 kSamples/Sec
Unlock Full Specs
to access all available technical data

Similar Products

Analogue to Digital Converters - 1916841 - RS Components, Ltd.
Specs
Interface Type Parallel; Parallel
Package Type DIP; Dip
Features Single-Supply
View Details
ADC101S101 Single Channel, 0.5 to 1 Msps, 10-Bit  A/D Converter - ADC101S101CISDX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type SOT-23,WSON
Screening Level Catalog
View Details
5 suppliers