Manufacturer: Microchip Technology
Win Source Part Number: 926647-MCP3208T-CI/S
Operating Temperature Range: -40°C ~ 85°C
Features: 12 Bit Analog to Digital Converter 4, 8 Input 1 SAR 16-SOIC
Package: 16-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: MCP3208
Categories: Integrated Circuits (ICs)
Case / Package: 16-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Quantity per package: 2600
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 49 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: MCP3208T-CI/SLTR, MCP3208T-CI/SLDKR, MCP3208T-CI/SL-NDR, MCP3208T-CI/SL-ND, MCP3208T-CI/SLCT
IC ADC 12BIT SAR 16SOIC Product overview: MCP3208T-CI/SL from Microchip Technology is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12BIT. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 12BIT, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-MCP3208T-CI/SL can be used for catalog matching and distributor lookup.
12 Bit Analog to Digital Converter 4, 8 Input 1 SAR 16-SOIC
12 Bit Analog to Digital Converter 4, 8 Input 1 SAR 16-SOIC
12 Bit Analog to Digital Converter 4, 8 Input 1 SAR 16-SOIC
12-bit ADC, SPI, 8-channel
12 Bit Analog to Digital Converter 4, 8 Input 1 SAR 16-SOIC
IC ADC 12BIT SAR 16SOIC
IC ADC 12BIT SAR 16SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | DigiKey | RS Components, Ltd. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 926647-MCP3208T-CI/SL | 700-MCP3208T-CI/SL | MCP3208T-CI/SLCT-ND | MCP3208T-CI/SLDKR-ND | MCP3208T-CI/SLTR-ND | 649487 | MCP3208T-CI/SL | MCP3208T-CI/SL | MCP3208T-CI/SL |
| Product Name | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - MCP3208T-CI/SL | 12BIT Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Analogue to Digital Converters | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) |
| Package Type | SOIC; 16-SOIC | Tape & Reel (TR) | SOIC; "16-SOIC (0.154"", 3.90mm Width)" | SOIC; "16-SOIC (0.154"", 3.90mm Width)" | SOIC; "16-SOIC (0.154"", 3.90mm Width)" | SOIC; SOIC | SOIC; 16-SOIC (0.154\", 3.90mm Width) | 16-SOIC (0.154\", 3.90mm Width) | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Interface Type | SPI | SPI; SPI | SPI; SPI | SPI; SPI | SPI; SPI | ||||
| Packing Method | Tape & Reel (TR) | Cut Tape (CT) | Digi-Reel® | Tape Reel | Tape Reel; Tape & Reel (TR) | Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR | |||
| Pins | 16 | 16 |