Microchip Technology, Inc. Analog to Digital Converters (ADC) MCP3021A2T-E/OT

Description
10 Bit Analog to Digital Converter 1 Input 1 SAR SOT-23-5
Request a Quote Datasheet
Description
10 Bit Analog to Digital Converter 1 Input 1 SAR SOT-23-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - MCP3021A2T-E/OTCT-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
MCP3021A2T-E/OTCT-ND
Analog to Digital Converters (ADC) MCP3021A2T-E/OTCT-ND
10 Bit Analog to Digital Converter 1 Input 1 SAR SOT-23-5

10 Bit Analog to Digital Converter 1 Input 1 SAR SOT-23-5

Buy Now Datasheet
Analog to Digital Converters (ADC) - MCP3021A2T-E/OTTR-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
MCP3021A2T-E/OTTR-ND
Analog to Digital Converters (ADC) MCP3021A2T-E/OTTR-ND
10 Bit Analog to Digital Converter 1 Input 1 SAR SOT-23-5

10 Bit Analog to Digital Converter 1 Input 1 SAR SOT-23-5

Buy Now Datasheet
Analog to Digital Converters (ADC) - MCP3021A2T-E/OTDKR-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
MCP3021A2T-E/OTDKR-ND
Analog to Digital Converters (ADC) MCP3021A2T-E/OTDKR-ND
10 Bit Analog to Digital Converter 1 Input 1 SAR SOT-23-5

10 Bit Analog to Digital Converter 1 Input 1 SAR SOT-23-5

Buy Now Datasheet
Integrated Circuits (ICs) Data Acquisition Analog to Digital Converters (ADC) -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) Data Acquisition Analog to Digital Converters (ADC)
Integrated Circuits (ICs) Data Acquisition Analog to Digital Converters (ADC)
Alternative Parts (Cross-Reference): Cross Category: Integrated Circuits (ICs) Data Acquisition Analog to Digital Converters (ADC) Manufacturer: Microchip Technology Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Number of Bits: 10 Sampling Rate (Per Second): 22.3k Input Type: Single Ended Data Interface: I²C Configuration: S/H-ADC

Alternative Parts (Cross-Reference): Cross
Category: Integrated Circuits (ICs) Data Acquisition Analog to Digital Converters (ADC)
Manufacturer: Microchip Technology
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Active
Number of Bits: 10
Sampling Rate (Per Second): 22.3k
Input Type: Single Ended
Data Interface: I²C
Configuration: S/H-ADC

Buy Now Datasheet
Singapore, Singapore
10BIT SOT23 Analog-to-Digital Converter IC
700-MCP3021A2T-E/OT
10BIT SOT23 Analog-to-Digital Converter IC 700-MCP3021A2T-E/OT
IC ADC 10BIT SAR SOT23-5 Product overview: MCP3021A2T-E/OT from Microchip Technology is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10BIT, SOT23. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 10BIT, SOT23, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-MCP3021A2T-E/OT can be used for catalog matching and distributor lookup.

IC ADC 10BIT SAR SOT23-5 Product overview: MCP3021A2T-E/OT from Microchip Technology is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10BIT, SOT23. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 10BIT, SOT23, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-MCP3021A2T-E/OT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - MCP3021A2T-E/OT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
MCP3021A2T-E/OT
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) MCP3021A2T-E/OT
IC ADC 10BIT SAR SOT23-5

IC ADC 10BIT SAR SOT23-5

Supplier's Site
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
MCP3021A2T-E/OT
Data Acquisition - Analog to Digital Converters (ADC) MCP3021A2T-E/OT
IC ADC 10BIT SAR SOT23-5

IC ADC 10BIT SAR SOT23-5

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - MCP3021A2T-E/OT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
MCP3021A2T-E/OT
Analog to Digital Converters (ADC) MCP3021A2T-E/OT
10 Bit Analog to Digital Converter 1 Input 1 SAR SOT-23-5

10 Bit Analog to Digital Converter 1 Input 1 SAR SOT-23-5

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number MCP3021A2T-E/OTCT-ND MCP3021A2T-E/OTTR-ND MCP3021A2T-E/OTDKR-ND 700-MCP3021A2T-E/OT MCP3021A2T-E/OT MCP3021A2T-E/OT MCP3021A2T-E/OT
Product Name Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Integrated Circuits (ICs) Data Acquisition Analog to Digital Converters (ADC) 10BIT SOT23 Analog-to-Digital Converter IC Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC)
Interface Type I2C; I2C I2C; I2C I2C; I2C I²C I2C I2C; I²C
Package Type SC-74A, SOT-753 SC-74A, SOT-753 SC-74A, SOT-753 Tape & Reel (TR) SC-74A, SOT-753 SC-74A, SOT-753
Packing Method Cut Tape (CT) Tape Reel Digi-Reel® Tape & Reel (TR) Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR Tape Reel; Tape & Reel (TR)
Resolution 10 bits 10 bits 10 bits 10 bits 10 bits
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analogue to Digital Converters - 8209328P - RS Components, Ltd.
Specs
Package Type TSOT
Resolution 12 bits
ADC Type SAR; SAR
View Details
Analog to Digital Converters (ADC) - 201-000795-ND - DigiKey
Specs
Packing Method Tape Reel
Resolution 20 bits
Reference Access External
View Details
4 suppliers
Analog to Digital Converters (ADC) - SI8902B-A01-GSR-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type SOIC; "16-SOIC (0.295"", 7.50mm Width)"
Packing Method Tape Reel
View Details
6 suppliers
Data Acquisition - Analog to Digital Converters (ADC) - AD579JN - Lingto Electronic Limited
Specs
Interface Type Serial; Parallel; Parallel, Serial
View Details