IC ADC 10BIT SAR SOT23-5 Product overview: MCP3021A1T-E/OT from Microchip Technology is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10BIT, SOT23. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 10BIT, SOT23, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-MCP3021A1T-E/OT can be used for catalog matching and distributor lookup.
10 Bit Analog to Digital Converter 1 Input 1 SAR SOT-23-5
10 Bit Analog to Digital Converter 1 Input 1 SAR SOT-23-5
10 Bit Analog to Digital Converter 1 Input 1 SAR SOT-23-5
Manufacturer: Microchip Technology
Win Source Part Number: 926645-MCP3021A1T-E/
Operating Temperature Range: -40°C ~ 125°C
Features: 10 Bit Analog to Digital Converter 1 Input 1 SAR SOT-23-5
Package: SC-74A, SOT-753
Package: Reel - TR
Mounting: Surface Mount
Family Name: MCP3021
Categories: Integrated Circuits (ICs)
Case / Package: SOT-23-5
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: MCP3021A1T-E/OTDKR, MCP3021A1TEOT, MCP3021A1T-E/OTCT, MCP3021A1T-E/OTTR
10 Bit Analog to Digital Converter 1 Input 1 SAR SOT-23-5
IC ADC 10BIT SAR SOT23-5
IC ADC 10BIT SAR SOT23-5
| ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 700-MCP3021A1T-E/OT | MCP3021A1T-E/OTDKR-ND | MCP3021A1T-E/OTCT-ND | MCP3021A1T-E/OTTR-ND | 926645-MCP3021A1T-E/OT | MCP3021A1T-E/OT | MCP3021A1T-E/OT | MCP3021A1T-E/OT |
| Product Name | 10BIT SOT23 Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - MCP3021A1T-E/OT | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | I2C | I2C; I2C | I2C; I2C | I2C; I2C | I2C; I²C | |||
| Package Type | Tape & Reel (TR) | SC-74A, SOT-753 | SC-74A, SOT-753 | SC-74A, SOT-753 | SOT-23-5 | SC-74A, SOT-753 | SC-74A, SOT-753 | |
| Packing Method | Tape & Reel (TR) | Digi-Reel® | Cut Tape (CT) | Tape Reel | Tape Reel; Tape & Reel (TR) | Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR | ||
| Pins | 5 | |||||||
| Resolution | 10 bits | 10 bits | 10 bits | 10 bits | 10 bits |