Microchip Technology, Inc. Adc, 10Bit, 22.3Ksps, -40 To 125Deg C; Resolution (Bits) Microchip MCP3021A1T-E/OT

Description
ADC, 10BIT, 22.3KSPS, -40 TO 125DEG C; Resolution (Bits):10bit; Sampling Rate:22.3kSPS; Input Channel Type:Single Ended; Data Interface:I2C; Supply Voltage Type:Single; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; ADC / DAC CaseRoHS Compliant: Yes
Datasheet
Description
ADC, 10BIT, 22.3KSPS, -40 TO 125DEG C; Resolution (Bits):10bit; Sampling Rate:22.3kSPS; Input Channel Type:Single Ended; Data Interface:I2C; Supply Voltage Type:Single; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; ADC / DAC CaseRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adc, 10Bit, 22.3Ksps, -40 To 125Deg C; Resolution (Bits) Microchip - 02AH4458 - Newark, An Avnet Company
Chicago, IL, United States
Adc, 10Bit, 22.3Ksps, -40 To 125Deg C; Resolution (Bits) Microchip
02AH4458
Adc, 10Bit, 22.3Ksps, -40 To 125Deg C; Resolution (Bits) Microchip 02AH4458
ADC, 10BIT, 22.3KSPS, -40 TO 125DEG C; Resolution (Bits):10bit; Sampling Rate:22.3kSPS; Input Channel Type:Single Ended; Data Interface:I2C; Supply Voltage Type:Single; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; ADC / DAC CaseRoHS Compliant: Yes

ADC, 10BIT, 22.3KSPS, -40 TO 125DEG C; Resolution (Bits):10bit; Sampling Rate:22.3kSPS; Input Channel Type:Single Ended; Data Interface:I2C; Supply Voltage Type:Single; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; ADC / DAC CaseRoHS Compliant: Yes

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - MCP3021A1T-E/OT - ODG (Origin Data Global)
Shenzhen, China
Analog to Digital Converters (ADC)
MCP3021A1T-E/OT
Analog to Digital Converters (ADC) MCP3021A1T-E/OT
IC ADC 10BIT SAR SOT23-5

IC ADC 10BIT SAR SOT23-5

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Signal Conditioners Signal Conditioners
Product Number 02AH4458 MCP3021A1T-E/OT
Product Name Adc, 10Bit, 22.3Ksps, -40 To 125Deg C; Resolution (Bits) Microchip Analog to Digital Converters (ADC)
Operating Temperature -40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Power Instrument, DC Voltage Transducers - 723 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
User Interface Front Panel
View Details
Digital Signal Conditioner - Model DSCUSB - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details
Analog Amplifier - X-FA0 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Outputs Analog Voltage Output; Analog Current Output; 0-5V,0-10V,-5~+5Vor4-20mA
Accuracy 0.1000 % FS
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
Signal Conditioners and Isolators - DSCA32-02 - Quarktwin Technology Ltd.
Specs
Signal Conditioning Signal Conditioner
Operating Temperature -40 to 176 F (-40 to 80 C)
View Details