Automotive grade 1, 10-bit SAR ADC, SPI,
Automotive grade 1, 10-bit SAR ADC, SPI,
Automotive grade 1, 10-bit SAR ADC, SPI,
IC ADC 10BIT 14-TSSOP
IC ADC 10BIT 14-TSSOP
IC ADC 10BIT 14-TSSOP
AUTOMOTIVE GRADE 1, 10-BIT SAR A
| RS Components, Ltd. | DigiKey | DigiKey | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 2744644P | 150-MCP3004T-E/STTR-ND | 150-MCP3004T-E/STDKR-ND | 150-MCP3004T-E/STCT-ND | MCP3004T-E/ST |
| Product Name | Analogue to Digital Converters | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) |
| Package Type | SSOP; TSSOP; TSSOP | TSSOP; "14-TSSOP (0.173"", 4.40mm Width)" | TSSOP; "14-TSSOP (0.173"", 4.40mm Width)" | TSSOP; "14-TSSOP (0.173"", 4.40mm Width)" | 14-TSSOP (0.173\", 4.40mm Width) |
| Pins | 14 | ||||
| Resolution | 10 bits | 10 bits | 10 bits | 10 bits | |
| ADC Type | SAR; SAR | SAR | SAR | SAR | |
| Sample Rate | 75 kSamples/Sec | 200 kSamples/Sec | 200 kSamples/Sec | 200 kSamples/Sec |