10 Bit Analog to Digital Converter 2, 4 Input 1 SAR 14-TSSOP
IC ADC 10BIT SAR 14TSSOP
IC ADC 10BIT SAR 14TSSOP
| Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | MCP3004-I/STVAO | MCP3004-I/STVAO | MCP3004-I/STVAO |
| Product Name | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) |
| Package Type | SOP; SSOP; TSSOP; 14-TSSOP (0.173\", 4.40mm Width) | 14-TSSOP (0.173\", 4.40mm Width) | |
| Packing Method | Tube; Tube | Tube; Tube | |
| Resolution | 10 bits | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |