Microchip Technology, Inc. Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - MCP3004-I/P MCP3004-I/P

Description
Manufacturer: Microchip Technology Win Source Part Number: 1221029-MCP3004-I/P Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 14-DIP (0.300", 7.62mm) Configuration: MUX-S/H-ADC Number of Inputs: 2, 4 Operating Supply Voltage: 2.7 V ~ 5.5 V Input Type: Pseudo-Differential, Single Ended Architecture: SAR Data Interface: SPI Reference Type: External Voltage - Supply, Digital: 2.7 V ~ 5.5 V Resolution: 10 Number of Converters: 1 Family Name: MCP3004 Categories: Integrated Circuits (ICs) Sampling Rate: 200k Manufacturer Homepage: www.microchip.com Manufacturer Package: 14-PDIP Alternative Parts (Cross-Reference): MAX1282BEUE; MAX1249BCEE; MAX1364MEUB-T; Introduction Date: March 22, 2000 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1221029-MCP3004-I/P Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 14-DIP (0.300", 7.62mm) Configuration: MUX-S/H-ADC Number of Inputs: 2, 4 Operating Supply Voltage: 2.7 V ~ 5.5 V Input Type: Pseudo-Differential, Single Ended Architecture: SAR Data Interface: SPI Reference Type: External Voltage - Supply, Digital: 2.7 V ~ 5.5 V Resolution: 10 Number of Converters: 1 Family Name: MCP3004 Categories: Integrated Circuits (ICs) Sampling Rate: 200k Manufacturer Homepage: www.microchip.com Manufacturer Package: 14-PDIP Alternative Parts (Cross-Reference): MAX1282BEUE; MAX1249BCEE; MAX1364MEUB-T; Introduction Date: March 22, 2000 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - MCP3004-I/P
1221029-MCP3004-I/P
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - MCP3004-I/P 1221029-MCP3004-I/P
Manufacturer: Microchip Technology Win Source Part Number: 1221029-MCP3004-I/P Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 14-DIP (0.300", 7.62mm) Configuration: MUX-S/H-ADC Number of Inputs: 2, 4 Operating Supply Voltage: 2.7 V ~ 5.5 V Input Type: Pseudo-Differential, Single Ended Architecture: SAR Data Interface: SPI Reference Type: External Voltage - Supply, Digital: 2.7 V ~ 5.5 V Resolution: 10 Number of Converters: 1 Family Name: MCP3004 Categories: Integrated Circuits (ICs) Sampling Rate: 200k Manufacturer Homepage: www.microchip.com Manufacturer Package: 14-PDIP Alternative Parts (Cross-Reference): MAX1282BEUE; MAX1249BCEE; MAX1364MEUB-T; Introduction Date: March 22, 2000 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1221029-MCP3004-I/P
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 14-DIP (0.300", 7.62mm)
Configuration: MUX-S/H-ADC
Number of Inputs: 2, 4
Operating Supply Voltage: 2.7 V ~ 5.5 V
Input Type: Pseudo-Differential, Single Ended
Architecture: SAR
Data Interface: SPI
Reference Type: External
Voltage - Supply, Digital: 2.7 V ~ 5.5 V
Resolution: 10
Number of Converters: 1
Family Name: MCP3004
Categories: Integrated Circuits (ICs)
Sampling Rate: 200k
Manufacturer Homepage: www.microchip.com
Manufacturer Package: 14-PDIP
Alternative Parts (Cross-Reference): MAX1282BEUE; MAX1249BCEE; MAX1364MEUB-T;
Introduction Date: March 22, 2000
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2022
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
10BIT Analog-to-Digital Converter IC - 700-MCP3004-I/P - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10BIT Analog-to-Digital Converter IC
700-MCP3004-I/P
10BIT Analog-to-Digital Converter IC 700-MCP3004-I/P
IC ADC 10BIT SAR 14DIP Product overview: MCP3004-I/P from Microchip Technology is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10BIT. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 10BIT, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-MCP3004-I/P can be used for catalog matching and distributor lookup.

IC ADC 10BIT SAR 14DIP Product overview: MCP3004-I/P from Microchip Technology is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10BIT. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 10BIT, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-MCP3004-I/P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - MCP3004-I/P-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
MCP3004-I/P-ND
Analog to Digital Converters (ADC) MCP3004-I/P-ND
10 Bit Analog to Digital Converter 2, 4 Input 1 SAR 14-PDIP

10 Bit Analog to Digital Converter 2, 4 Input 1 SAR 14-PDIP

Buy Now Datasheet
Analog to Digital Converters (ADC) - MCP3004-I/P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
MCP3004-I/P
Analog to Digital Converters (ADC) MCP3004-I/P
10 Bit Analog to Digital Converter 2, 4 Input 1 SAR 14-PDIP

10 Bit Analog to Digital Converter 2, 4 Input 1 SAR 14-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - MCP3004-I/P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
MCP3004-I/P
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) MCP3004-I/P
IC ADC 10BIT SAR 14DIP

IC ADC 10BIT SAR 14DIP

Supplier's Site
Data Acquisition - Analog to Digital Converters (ADC) - MCP3004-I/P - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
MCP3004-I/P
Data Acquisition - Analog to Digital Converters (ADC) MCP3004-I/P
IC ADC 10BIT SAR 14DIP

IC ADC 10BIT SAR 14DIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 1221029-MCP3004-I/P 700-MCP3004-I/P MCP3004-I/P-ND MCP3004-I/P MCP3004-I/P MCP3004-I/P
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - MCP3004-I/P 10BIT Analog-to-Digital Converter IC Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC)
Interface Type SPI; SPI SPI SPI; SPI SPI; SPI
Package Type DIP Tube DIP; PDIP; "14-DIP (0.300"", 7.62mm)" DIP; 14-DIP (0.300\", 7.62mm) DIP; 14-DIP (0.300\", 7.62mm)
Packing Method Tube; Tube Tube Tube Tube; Tube Tube; Tube
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Sample Rate 200 kSamples/Sec 200 kSamples/Sec 200 kSamples/Sec
Unlock Full Specs
to access all available technical data

Similar Products

Analogue to Digital Converters - 1913422P - RS Components, Ltd.
Specs
Package Type μMAX
Resolution 12 bits
ADC Type SAR; SAR
View Details
ADC102S021 2 Channel, 50 ksps to 200 ksps, 10-Bit A/D Converter - ADC102S021CIMM/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type VSSOP
Screening Level Catalog
View Details
8 suppliers
Isolation, Si8935/36/37 Isolated Delta-Sigma Modulator for Voltage Measurement - Si8936B-IS - Skyworks Solutions, Inc.
Specs
Package Type NB SOIC8
ADC Type Sigma-Delta
Input Type Single-Ended
View Details