Microchip Technology, Inc. Analog to Digital Converters (ADC) MCP3002-I/ST

Description
10 Bit Analog to Digital Converter 1, 2 Input 1 SAR 8-TSSOP
Request a Quote Datasheet
Description
10 Bit Analog to Digital Converter 1, 2 Input 1 SAR 8-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - MCP3002-I/ST-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
MCP3002-I/ST-ND
Analog to Digital Converters (ADC) MCP3002-I/ST-ND
10 Bit Analog to Digital Converter 1, 2 Input 1 SAR 8-TSSOP

10 Bit Analog to Digital Converter 1, 2 Input 1 SAR 8-TSSOP

Buy Now Datasheet
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - MCP3002-I/ST - 225808-MCP3002-I/ST - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - MCP3002-I/ST
225808-MCP3002-I/ST
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - MCP3002-I/ST 225808-MCP3002-I/ST
Manufacturer: Microchip Technology Win Source Part Number: 225808-MCP3002-I/ST Packaging: Tube/Rail Configuration: MUX-S/H-ADC Number of Inputs: 1, 2 Input Type: Pseudo-Differential, Single Ended Number of Bits: 10 Data Interface: SPI Number of A/D Converters: 1 Reference Type: Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-TSSOP Analog Supply Voltage: 2.7 V to 5.5 V Digital Supply Voltage: 2.7 V to 5.5 V Sampling Rate: 200k

Manufacturer: Microchip Technology
Win Source Part Number: 225808-MCP3002-I/ST
Packaging: Tube/Rail
Configuration: MUX-S/H-ADC
Number of Inputs: 1, 2
Input Type: Pseudo-Differential, Single Ended
Number of Bits: 10
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-TSSOP
Analog Supply Voltage: 2.7 V to 5.5 V
Digital Supply Voltage: 2.7 V to 5.5 V
Sampling Rate: 200k

Buy Now Datasheet
Singapore, Singapore
10BIT Analog-to-Digital Converter IC
700-MCP3002-I/ST
10BIT Analog-to-Digital Converter IC 700-MCP3002-I/ST
IC ADC 10BIT SAR 8TSSOP Product overview: MCP3002-I/ST from Microchip Technology is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10BIT. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 10BIT, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-MCP3002-I/ST can be used for catalog matching and distributor lookup.

IC ADC 10BIT SAR 8TSSOP Product overview: MCP3002-I/ST from Microchip Technology is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10BIT. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 10BIT, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-MCP3002-I/ST can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - MCP3002-I/ST - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
MCP3002-I/ST
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) MCP3002-I/ST
IC ADC 10BIT SAR 8TSSOP

IC ADC 10BIT SAR 8TSSOP

Supplier's Site
Analog to Digital Converters (ADC) - MCP3002-I/ST - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
MCP3002-I/ST
Analog to Digital Converters (ADC) MCP3002-I/ST
10 Bit Analog to Digital Converter 1, 2 Input 1 SAR 8-TSSOP

10 Bit Analog to Digital Converter 1, 2 Input 1 SAR 8-TSSOP

Buy Now Datasheet
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
MCP3002-I/ST
Data Acquisition - Analog to Digital Converters (ADC) MCP3002-I/ST
IC ADC 10BIT SAR 8TSSOP

IC ADC 10BIT SAR 8TSSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number MCP3002-I/ST-ND 225808-MCP3002-I/ST 700-MCP3002-I/ST MCP3002-I/ST MCP3002-I/ST MCP3002-I/ST
Product Name Analog to Digital Converters (ADC) Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - MCP3002-I/ST 10BIT Analog-to-Digital Converter IC Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC)
Interface Type SPI; SPI SPI; SPI SPI SPI; SPI
Package Type TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" SOP; SSOP; TSSOP; 8-TSSOP Tube 8-TSSOP (0.173\", 4.40mm Width) SOP; SSOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width)
Packing Method Tube Tube; Tube/Rail Tube Tube; Tube Tube; Tube
Resolution 10 bits 10 bits 10 bits
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Isolation, Si894x Isolated Delta-Sigma Modulator for Current Measurement - Si8946AB-IS - Skyworks Solutions, Inc.
Specs
Package Type NB SOIC8
ADC Type Sigma-Delta
Input Type Differential
View Details
Low Tempco Precision Voltage Reference Added to Integrating Dual Slope Front-end Analog Processor chip - ALD500RAU-10SEL - Advanced Linear Devices, Inc.
Specs
Package Type SOIC; SOIC20
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
5 suppliers
ADC084S051 4 Channel, 200 ksps to 500 ksps, 8-Bit A/D Converter - ADC084S051CIMM/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type VSSOP
Screening Level Catalog
View Details
7 suppliers
Analogue to Digital Converters - 1904996P - RS Components, Ltd.
Specs
Package Type μMAX
Resolution 16 bits
ADC Type SAR; SAR
View Details