A/D Converter 10-Bit 2-ch 2.7V SPI PDIP8
A/D Converter 10-Bit 2-ch 2.7V SPI PDIP8
A/D Converter 10-Bit 2-ch 2.7V SPI PDIP8
10 Bit Analog to Digital Converter 1, 2 Input 1 SAR 8-PDIP
IC ADC 10BIT SAR 8DIP Product overview: MCP3002-I/P from Microchip Technology is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10BIT. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 10BIT, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-MCP3002-I/P can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 1221027-MCP3002-I/P
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 8-DIP (0.300", 7.62mm)
Configuration: MUX-S/H-ADC
Number of Inputs: 1, 2
Operating Supply Voltage: 2.7 V ~ 5.5 V
Input Type: Pseudo-Differential,
Architecture: SAR
Data Interface: SPI
Reference Type: Supply
Voltage - Supply, Digital: 2.7 V ~ 5.5 V
Resolution: 10
Number of Converters: 1
Family Name: MCP3002
Categories: Integrated Circuits (ICs)
Sampling Rate: 200k
Manufacturer Homepage: www.microchip.com
Manufacturer Package: 8-PDIP
Alternative Parts (Cross-Reference): AD7921ARM-REEL; AD7992BRM-1REEL; AD7921ARM-REEL7;
Introduction Date: March 22, 2000
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2022
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
IC ADC 10BIT SAR 8DIP
10 Bit Analog to Digital Converter 1, 2 Input 1 SAR 8-PDIP
IC ADC 10BIT SAR 8DIP
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 6696054P | 6696054 | MCP3002-I/P-ND | 700-MCP3002-I/P | 1221027-MCP3002-I/P | MCP3002-I/P | MCP3002-I/P | MCP3002-I/P |
| Product Name | Analogue to Digital Converters | Analogue to Digital Converters | Analog to Digital Converters (ADC) | 10BIT Analog-to-Digital Converter IC | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - MCP3002-I/P | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) |
| Package Type | DIP; PDIP; PDIP | DIP; Pdip | DIP; PDIP; "8-DIP (0.300"", 7.62mm)" | Tube | DIP | DIP; 8-DIP (0.300\", 7.62mm) | DIP; 8-DIP (0.300\", 7.62mm) | |
| Resolution | 10 bits | 10 bits | 10 bits | 10 bits | 10 bits | |||
| ADC Type | SAR; SAR | SAR; Sar | SAR | |||||
| Input Type | Voltage | Single-Ended; Pseudo differential, single ended | Single-Ended; Differential | |||||
| Sample Rate | 200 kSamples/Sec | 200 kSamples/Sec | 200 kSamples/Sec | 200 kSamples/Sec | 200 kSamples/Sec |