Microchip Technology, Inc. Ic, Adc, 10Bit, 200Ksps, Dip-8; Resolution (Bits) Microchip MCP3002-I/P

Description
IC, ADC, 10BIT, 200KSPS, DIP-8; Resolution (Bits):10bit; Sampling Rate:200kSPS; Input Channel Type:Pseudo Differential, Single Ended; Data Interface:Serial, SPI; Supply Voltage Type:Single; Supply Voltage Min:2.7V; No. of Pins:8Pins RoHS Compliant: Yes
Datasheet
Description
IC, ADC, 10BIT, 200KSPS, DIP-8; Resolution (Bits):10bit; Sampling Rate:200kSPS; Input Channel Type:Pseudo Differential, Single Ended; Data Interface:Serial, SPI; Supply Voltage Type:Single; Supply Voltage Min:2.7V; No. of Pins:8Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ic, Adc, 10Bit, 200Ksps, Dip-8; Resolution (Bits) Microchip - 61K2948 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Adc, 10Bit, 200Ksps, Dip-8; Resolution (Bits) Microchip
61K2948
Ic, Adc, 10Bit, 200Ksps, Dip-8; Resolution (Bits) Microchip 61K2948
IC, ADC, 10BIT, 200KSPS, DIP-8; Resolution (Bits):10bit; Sampling Rate:200kSPS; Input Channel Type:Pseudo Differential, Single Ended; Data Interface:Serial, SPI; Supply Voltage Type:Single; Supply Voltage Min:2.7V; No. of Pins:8Pins RoHS Compliant: Yes

IC, ADC, 10BIT, 200KSPS, DIP-8; Resolution (Bits):10bit; Sampling Rate:200kSPS; Input Channel Type:Pseudo Differential, Single Ended; Data Interface:Serial, SPI; Supply Voltage Type:Single; Supply Voltage Min:2.7V; No. of Pins:8Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Analogue To Digital Converter, 10 Bit, 200 Ksps, Single, 2.7 V, 5.5 V, Dip Rohs Compliant Microchip - 20T6001 - Newark, An Avnet Company
Chicago, IL, United States
Analogue To Digital Converter, 10 Bit, 200 Ksps, Single, 2.7 V, 5.5 V, Dip Rohs Compliant Microchip
20T6001
Analogue To Digital Converter, 10 Bit, 200 Ksps, Single, 2.7 V, 5.5 V, Dip Rohs Compliant Microchip 20T6001
Analogue to Digital Converter, 10 bit, 200 kSPS, Single, 2.7 V, 5.5 V, DIP RoHS Compliant: Yes

Analogue to Digital Converter, 10 bit, 200 kSPS, Single, 2.7 V, 5.5 V, DIP RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Signal Conditioners Signal Conditioners
Product Number 61K2948 20T6001
Product Name Ic, Adc, 10Bit, 200Ksps, Dip-8; Resolution (Bits) Microchip Analogue To Digital Converter, 10 Bit, 200 Ksps, Single, 2.7 V, 5.5 V, Dip Rohs Compliant Microchip
Differential Channels Yes
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition (DAQ) - MI-7108 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Signal Conditioning Filter
Architecture Analog; Digital
View Details
P15000 Isolated Standard Signal Conditioner | Calibrated and Switchable | High Insulation | Broad-range Power Supply - P15000 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Form Factor DIN Rail
Outputs Analog Voltage Output; Analog Current Output; 0 ... 10 V , 0 ... 20 mA , 4 ... 20 mA
View Details
Signal Conditioners - 2328241 - RS Components, Ltd.
Specs
Outputs Analogue
Agency Approval No
Inputs Thermocouple Input; RTD Input; Current, RTD, Potentiometer, Linear Resistance, Thermocouple
View Details