Microchip Technology, Inc. Analog to Digital Converters (ADC) MCP3001-I/ST

Description
10 Bit Analog to Digital Converter 1 Input 1 SAR 8-TSSOP
Request a Quote Datasheet
Description
10 Bit Analog to Digital Converter 1 Input 1 SAR 8-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - MCP3001-I/ST-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
MCP3001-I/ST-ND
Analog to Digital Converters (ADC) MCP3001-I/ST-ND
10 Bit Analog to Digital Converter 1 Input 1 SAR 8-TSSOP

10 Bit Analog to Digital Converter 1 Input 1 SAR 8-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - MCP3001-I/ST - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
MCP3001-I/ST
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) MCP3001-I/ST
IC ADC 10BIT SAR 8TSSOP

IC ADC 10BIT SAR 8TSSOP

Supplier's Site
Analog to Digital Converters (ADC) - MCP3001-I/ST - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
MCP3001-I/ST
Analog to Digital Converters (ADC) MCP3001-I/ST
10 Bit Analog to Digital Converter 1 Input 1 SAR 8-TSSOP

10 Bit Analog to Digital Converter 1 Input 1 SAR 8-TSSOP

Buy Now Datasheet
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
MCP3001-I/ST
Data Acquisition - Analog to Digital Converters (ADC) MCP3001-I/ST
IC ADC 10BIT SAR 8TSSOP

IC ADC 10BIT SAR 8TSSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number MCP3001-I/ST-ND MCP3001-I/ST MCP3001-I/ST MCP3001-I/ST
Product Name Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC)
Interface Type SPI; SPI SPI; SPI
Package Type TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" 8-TSSOP (0.173\", 4.40mm Width) SOP; SSOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width)
Packing Method Tube Tube; Tube Tube; Tube
Resolution 10 bits 10 bits
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analogue to Digital Converters - 1913199 - RS Components, Ltd.
Specs
Interface Type Serial; SPI; Microwire; Micro wire, qspi, serial, spi
Package Type So
Pins 24
View Details
ADC0820-N 8-Bit High Speed ?P Compatible A/D Converter with Track/Hold Function - ADC0820CCWM/NOPB - Texas Instruments
Specs
Interface Type Parallel
Package Type PDIP,SOIC
Screening Level Catalog
View Details
9 suppliers