Microchip Technology, Inc. 10BIT Analog-to-Digital Converter IC MCP3001-I/P

Description
IC ADC 10BIT SAR 8DIP Product overview: MCP3001-I/P from Microchip Technology is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10BIT. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 10BIT, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-MCP3001-I/P can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC ADC 10BIT SAR 8DIP Product overview: MCP3001-I/P from Microchip Technology is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10BIT. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 10BIT, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-MCP3001-I/P can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10BIT Analog-to-Digital Converter IC - 700-MCP3001-I/P - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10BIT Analog-to-Digital Converter IC
700-MCP3001-I/P
10BIT Analog-to-Digital Converter IC 700-MCP3001-I/P
IC ADC 10BIT SAR 8DIP Product overview: MCP3001-I/P from Microchip Technology is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10BIT. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 10BIT, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-MCP3001-I/P can be used for catalog matching and distributor lookup.

IC ADC 10BIT SAR 8DIP Product overview: MCP3001-I/P from Microchip Technology is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10BIT. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 10BIT, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-MCP3001-I/P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - MCP3001-I/P-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
MCP3001-I/P-ND
Analog to Digital Converters (ADC) MCP3001-I/P-ND
10 Bit Analog to Digital Converter 1 Input 1 SAR 8-PDIP

10 Bit Analog to Digital Converter 1 Input 1 SAR 8-PDIP

Buy Now Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - MCP3001-I/P
1221026-MCP3001-I/P
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - MCP3001-I/P 1221026-MCP3001-I/P
Manufacturer: Microchip Technology Win Source Part Number: 1221026-MCP3001-I/P Packaging: Tube Mounting Style: Through Hole Configuration: S/H-ADC Number of Inputs: 1 Input Type: Pseudo-Differential Architecture: SAR Sampling Rate (Per Second): 200k Data Interface: SPI Number of A/D Converters: 1 Reference Type: External Resolution: 10 Categories: Integrated Circuits Supplier Device Package: 8-PDIP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.microchip.com Manufacturer Package: 8-DIP Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Family Part Number: MCP3001 Manufacturer Pack Quantity: 60 MSL Level: 1 (Unlimited) Supply Voltage , Analog: 2.7V ~ 5.5V Supply Voltage , Digital: 2.7V ~ 5.5V

Manufacturer: Microchip Technology
Win Source Part Number: 1221026-MCP3001-I/P
Packaging: Tube
Mounting Style: Through Hole
Configuration: S/H-ADC
Number of Inputs: 1
Input Type: Pseudo-Differential
Architecture: SAR
Sampling Rate (Per Second): 200k
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External
Resolution: 10
Categories: Integrated Circuits
Supplier Device Package: 8-PDIP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.microchip.com
Manufacturer Package: 8-DIP
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Family Part Number: MCP3001
Manufacturer Pack Quantity: 60
MSL Level: 1 (Unlimited)
Supply Voltage , Analog: 2.7V ~ 5.5V
Supply Voltage , Digital: 2.7V ~ 5.5V

Buy Now
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - MCP3001-I/P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
MCP3001-I/P
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) MCP3001-I/P
IC ADC 10BIT SAR 8DIP

IC ADC 10BIT SAR 8DIP

Supplier's Site
Data Acquisition - Analog to Digital Converters (ADC) - MCP3001-I/P - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
MCP3001-I/P
Data Acquisition - Analog to Digital Converters (ADC) MCP3001-I/P
IC ADC 10BIT SAR 8DIP

IC ADC 10BIT SAR 8DIP

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - MCP3001-I/P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
MCP3001-I/P
Analog to Digital Converters (ADC) MCP3001-I/P
10 Bit Analog to Digital Converter 1 Input 1 SAR 8-PDIP

10 Bit Analog to Digital Converter 1 Input 1 SAR 8-PDIP

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 700-MCP3001-I/P MCP3001-I/P-ND 1221026-MCP3001-I/P MCP3001-I/P MCP3001-I/P MCP3001-I/P
Product Name 10BIT Analog-to-Digital Converter IC Analog to Digital Converters (ADC) Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - MCP3001-I/P Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC)
Interface Type SPI SPI; SPI SPI; SPI SPI; SPI
Package Type Tube DIP; PDIP; "8-DIP (0.300"", 7.62mm)" DIP DIP; 8-DIP (0.300\", 7.62mm) DIP; 8-DIP (0.300\", 7.62mm)
Packing Method Tube Tube Tube; Tube Tube; Tube Tube; Tube
Pins 8
Resolution 10 bits 10 bits 10 bits
Unlock Full Specs
to access all available technical data

Similar Products

Analog to Digital Converters (ADC) - 296-ADC09SJ1300AAV-ND - DigiKey
Specs
Interface Type Serial
Package Type 144-FBGA, FCBGA
Packing Method Tray
View Details
4 suppliers
Analogue to Digital Converters - 1914640P - RS Components, Ltd.
Specs
Package Type SOIC; SOIC
Resolution 12 bits
ADC Type SAR; SAR
View Details
Low Tempco Precision Voltage Reference Added to Integrating Dual Slope Front-end Analog Processor chip - ALD500RAU-10SEL - Advanced Linear Devices, Inc.
Specs
Package Type SOIC; SOIC20
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
5 suppliers