Manufacturer: Microchip Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 959249-MCP2551T-ISNG
Packaging: Tape & Reel
Mounting: SMD (SMT)
Data Rate: 1 Mbps
Number of Transceivers: 1
Categories: OEM Parts(M-N)
Case / Package: SOIC
Alternative Parts (Cross-Reference): MCP2551T-ISNGMCP2551
Popularity: Low
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
Radiation Hardening: No
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4.5 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 959249-MCP2551T-ISNG |
| Product Name | OEM Parts - OEM Parts (M - N) - MCP2551T-ISNG |