Microchip Technology, Inc. External CAN FD Controller with SPI Interface MCP2518FD

Description
The MCP2518FD is a cost-effective and small-footprint External CAN FD Controller that can be easily added to a microcontroller with an available SPI interface. Therefore, a CAN FD channel can be easily added to a microcontroller that is either lacking a CAN FD peripheral or that doesn't have enough CAN FD channels. The MCP2518FD supports both CAN frames in the Classical format (CAN 2.0B) and CAN Flexible Data Rate (CAN FD) format as specified in ISO11898-1:2015. Please see our MikroElektronika click Board! https://shop.mikroe. com/mcp2518fd-click Please see our functional safety feature page CAN/CAN FD Additional Features Conforms to ISO11898-1:2015 Supports both CAN 2.0B and CAN FD Arbitration Bit Rate up to 1 Mbps Data Bit Rate up to 8 Mbps Up to 20MHz SPI Clock Speed Flexible FIFO setup 31 FIFOs configurable as transmit or receive 32 Flexible Filter and Mask Objects One Transmit Queue Misc 32-bit Time Stamp Bus Health Diagnostics and Error Counters Temperature Range: -40°C to +150°C Packages: VDFN14 (Wettable Flanks), SOIC14 Low power consumption Low power mode current: 10uA, Max VDD: 2.7V-5.5V Active Current Max: 12mA @ 5.5V, 40 MHz CAN Clock Built-In Safety features Loopback mode SPI commands with CRC to detect noise on SPI interface ECC for the SRAM 1 bit correction, 2 bit detection
Datasheet
Description
The MCP2518FD is a cost-effective and small-footprint External CAN FD Controller that can be easily added to a microcontroller with an available SPI interface. Therefore, a CAN FD channel can be easily added to a microcontroller that is either lacking a CAN FD peripheral or that doesn't have enough CAN FD channels. The MCP2518FD supports both CAN frames in the Classical format (CAN 2.0B) and CAN Flexible Data Rate (CAN FD) format as specified in ISO11898-1:2015. Please see our MikroElektronika click Board! https://shop.mikroe. com/mcp2518fd-click Please see our functional safety feature page CAN/CAN FD Additional Features Conforms to ISO11898-1:2015 Supports both CAN 2.0B and CAN FD Arbitration Bit Rate up to 1 Mbps Data Bit Rate up to 8 Mbps Up to 20MHz SPI Clock Speed Flexible FIFO setup 31 FIFOs configurable as transmit or receive 32 Flexible Filter and Mask Objects One Transmit Queue Misc 32-bit Time Stamp Bus Health Diagnostics and Error Counters Temperature Range: -40°C to +150°C Packages: VDFN14 (Wettable Flanks), SOIC14 Low power consumption Low power mode current: 10uA, Max VDD: 2.7V-5.5V Active Current Max: 12mA @ 5.5V, 40 MHz CAN Clock Built-In Safety features Loopback mode SPI commands with CRC to detect noise on SPI interface ECC for the SRAM 1 bit correction, 2 bit detection
Datasheet

Suppliers

Company
Product
Description
Supplier Links
External CAN FD Controller with SPI Interface - MCP2518FD - Microchip Technology, Inc.
Chandler, AZ, United States
External CAN FD Controller with SPI Interface
MCP2518FD
External CAN FD Controller with SPI Interface MCP2518FD
The MCP2518FD is a cost-effective and small-footprint External CAN FD Controller that can be easily added to a microcontroller with an available SPI interface. Therefore, a CAN FD channel can be easily added to a microcontroller that is either lacking a CAN FD peripheral or that doesn't have enough CAN FD channels. The MCP2518FD supports both CAN frames in the Classical format (CAN 2.0B) and CAN Flexible Data Rate (CAN FD) format as specified in ISO11898-1:2015. Please see our MikroElektronika click Board! https://shop.mikroe. com/mcp2518fd-click Please see our functional safety feature page CAN/CAN FD Additional Features Conforms to ISO11898-1:2015 Supports both CAN 2.0B and CAN FD Arbitration Bit Rate up to 1 Mbps Data Bit Rate up to 8 Mbps Up to 20MHz SPI Clock Speed Flexible FIFO setup 31 FIFOs configurable as transmit or receive 32 Flexible Filter and Mask Objects One Transmit Queue Misc 32-bit Time Stamp Bus Health Diagnostics and Error Counters Temperature Range: -40°C to +150°C Packages: VDFN14 (Wettable Flanks), SOIC14 Low power consumption Low power mode current: 10uA, Max VDD: 2.7V-5.5V Active Current Max: 12mA @ 5.5V, 40 MHz CAN Clock Built-In Safety features Loopback mode SPI commands with CRC to detect noise on SPI interface ECC for the SRAM 1 bit correction, 2 bit detection

The MCP2518FD is a cost-effective and small-footprint External CAN FD Controller that can be easily added to a microcontroller with an available SPI interface. Therefore, a CAN FD channel can be easily added to a microcontroller that is either lacking a CAN FD peripheral or that doesn't have enough CAN FD channels.

The MCP2518FD supports both CAN frames in the Classical format (CAN 2.0B) and CAN Flexible Data Rate (CAN FD) format as specified in ISO11898-1:2015.

Please see our MikroElektronika click Board! https://shop.mikroe.com/mcp2518fd-click

Please see our functional safety feature page CAN/CAN FD

Additional Features

  • Conforms to ISO11898-1:2015
    • Supports both CAN 2.0B and CAN FD
    • Arbitration Bit Rate up to 1 Mbps
    • Data Bit Rate up to 8 Mbps
    • Up to 20MHz SPI Clock Speed
  • Flexible FIFO setup
    • 31 FIFOs configurable as transmit or receive
    • 32 Flexible Filter and Mask Objects
    • One Transmit Queue
  • Misc
    • 32-bit Time Stamp
    • Bus Health Diagnostics and Error Counters
    • Temperature Range: -40°C to +150°C
    • Packages: VDFN14 (Wettable Flanks), SOIC14
  • Low power consumption
    • Low power mode current: 10uA, Max
    • VDD: 2.7V-5.5V
    • Active Current Max: 12mA @ 5.5V, 40 MHz CAN Clock
  • Built-In Safety features
    • Loopback mode
    • SPI commands with CRC to detect noise on SPI interface
    • ECC for the SRAM 1 bit correction, 2 bit detection
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Microcontrollers (MCU)
Product Number MCP2518FD
Product Name External CAN FD Controller with SPI Interface
Package Type SOIC; Other; ['VDFN', 'SOIC']
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C167CRLMHAFXUMA2-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 16x10b
View Details
5 suppliers
Embedded - Embedded - Microcontrollers - CR16MCS9VJE7/NOPB - 771751-CR16MCS9VJE7/NOPB - Win Source Electronics
Specs
Data Bus 16 Bit
Clock Speed 16 MHz
RAM 64 KB
View Details
6 suppliers
Security & Authentication Chips - 2167772P - RS Components, Ltd.
Specs
Data Bus 64 Bit; 64bit
Package Type Other; TDFN
Pin Count 8
View Details