Microchip Technology, Inc. External CAN FD Controller with SPI Interface MCP2517FD

Description
The MCP2517FD is a cost-effective and small-footprint External CAN FD Controller that can be easily added to a microcontroller with an available SPI interface. Therefore, a CAN FD channel can be easily added to a microcontroller that is either lacking a CAN FD peripheral or that doesn't have enough CAN FD channels. The MCP2517FD supports both CAN frames in the Classical format (CAN 2.0B) and CAN Flexible Data Rate (CAN FD) format as specified in ISO11898-1:2015. Please see our MikroElektronika click Board! https://shop.mikroe. com/mcp2517fd-click Not recommended for new designs. Consider using the pin- and functionally compatible MCP2518FD An MCAL driver is available upon request as described here: https://www.microchi p.com/en-us/solution s/automotive-and-tra nsportation/software Please contact your local Sales representative. Please consider this device MCP2518FD Additional Features Conforms to ISO11898-1:2015 Supports both CAN 2.0B and CAN FD Arbitration Bit Rate up to 1 Mbps Data Bit Rate up to 8 Mbps Up to 20MHz SPI Clock Speed Flexible FIFO setup 31 FIFOs configurable as transmit or receive 32 Flexible Filter and Mask Objects One Transmit Queue Misc 32-bit Time Stamp Bus Health Diagnostics and Error Counters Packages: VDFN14 (Wettable Flanks), SOIC14 Temperature Range: -40°C to +150°C Low power consumption VDD: 2.7V-5.5V Active Current Max: 12mA @ 5.5V, 40 MHz CAN Clock Sleep Current: 10uA, Typical Built-In Safety features Loopback mode SPI commands with CRC to detect noise on SPI interface ECC for the SRAM 1 bit correction, 2 bit detection
Datasheet
Description
The MCP2517FD is a cost-effective and small-footprint External CAN FD Controller that can be easily added to a microcontroller with an available SPI interface. Therefore, a CAN FD channel can be easily added to a microcontroller that is either lacking a CAN FD peripheral or that doesn't have enough CAN FD channels. The MCP2517FD supports both CAN frames in the Classical format (CAN 2.0B) and CAN Flexible Data Rate (CAN FD) format as specified in ISO11898-1:2015. Please see our MikroElektronika click Board! https://shop.mikroe. com/mcp2517fd-click Not recommended for new designs. Consider using the pin- and functionally compatible MCP2518FD An MCAL driver is available upon request as described here: https://www.microchi p.com/en-us/solution s/automotive-and-tra nsportation/software Please contact your local Sales representative. Please consider this device MCP2518FD Additional Features Conforms to ISO11898-1:2015 Supports both CAN 2.0B and CAN FD Arbitration Bit Rate up to 1 Mbps Data Bit Rate up to 8 Mbps Up to 20MHz SPI Clock Speed Flexible FIFO setup 31 FIFOs configurable as transmit or receive 32 Flexible Filter and Mask Objects One Transmit Queue Misc 32-bit Time Stamp Bus Health Diagnostics and Error Counters Packages: VDFN14 (Wettable Flanks), SOIC14 Temperature Range: -40°C to +150°C Low power consumption VDD: 2.7V-5.5V Active Current Max: 12mA @ 5.5V, 40 MHz CAN Clock Sleep Current: 10uA, Typical Built-In Safety features Loopback mode SPI commands with CRC to detect noise on SPI interface ECC for the SRAM 1 bit correction, 2 bit detection
Datasheet

Suppliers

Company
Product
Description
Supplier Links
External CAN FD Controller with SPI Interface - MCP2517FD - Microchip Technology, Inc.
Chandler, AZ, United States
External CAN FD Controller with SPI Interface
MCP2517FD
External CAN FD Controller with SPI Interface MCP2517FD
The MCP2517FD is a cost-effective and small-footprint External CAN FD Controller that can be easily added to a microcontroller with an available SPI interface. Therefore, a CAN FD channel can be easily added to a microcontroller that is either lacking a CAN FD peripheral or that doesn't have enough CAN FD channels. The MCP2517FD supports both CAN frames in the Classical format (CAN 2.0B) and CAN Flexible Data Rate (CAN FD) format as specified in ISO11898-1:2015. Please see our MikroElektronika click Board! https://shop.mikroe. com/mcp2517fd-click Not recommended for new designs. Consider using the pin- and functionally compatible MCP2518FD An MCAL driver is available upon request as described here: https://www.microchi p.com/en-us/solution s/automotive-and-tra nsportation/software Please contact your local Sales representative. Please consider this device MCP2518FD Additional Features Conforms to ISO11898-1:2015 Supports both CAN 2.0B and CAN FD Arbitration Bit Rate up to 1 Mbps Data Bit Rate up to 8 Mbps Up to 20MHz SPI Clock Speed Flexible FIFO setup 31 FIFOs configurable as transmit or receive 32 Flexible Filter and Mask Objects One Transmit Queue Misc 32-bit Time Stamp Bus Health Diagnostics and Error Counters Packages: VDFN14 (Wettable Flanks), SOIC14 Temperature Range: -40°C to +150°C Low power consumption VDD: 2.7V-5.5V Active Current Max: 12mA @ 5.5V, 40 MHz CAN Clock Sleep Current: 10uA, Typical Built-In Safety features Loopback mode SPI commands with CRC to detect noise on SPI interface ECC for the SRAM 1 bit correction, 2 bit detection

The MCP2517FD is a cost-effective and small-footprint External CAN FD Controller that can be easily added to a microcontroller with an available SPI interface. Therefore, a CAN FD channel can be easily added to a microcontroller that is either lacking a CAN FD peripheral or that doesn't have enough CAN FD channels.

The MCP2517FD supports both CAN frames in the Classical format (CAN 2.0B) and CAN Flexible Data Rate (CAN FD) format as specified in ISO11898-1:2015.

Please see our MikroElektronika click Board! https://shop.mikroe.com/mcp2517fd-click

Not recommended for new designs. Consider using the pin- and functionally compatible MCP2518FD

An MCAL driver is available upon request as described here: https://www.microchip.com/en-us/solutions/automotive-and-transportation/software
Please contact your local Sales representative.

Please consider this device MCP2518FD

Additional Features

  • Conforms to ISO11898-1:2015
    • Supports both CAN 2.0B and CAN FD
    • Arbitration Bit Rate up to 1 Mbps
    • Data Bit Rate up to 8 Mbps
    • Up to 20MHz SPI Clock Speed
  • Flexible FIFO setup
    • 31 FIFOs configurable as transmit or receive
    • 32 Flexible Filter and Mask Objects
    • One Transmit Queue
  • Misc
    • 32-bit Time Stamp
    • Bus Health Diagnostics and Error Counters
    • Packages: VDFN14 (Wettable Flanks), SOIC14
    • Temperature Range: -40°C to +150°C
  • Low power consumption
    • VDD: 2.7V-5.5V
    • Active Current Max: 12mA @ 5.5V, 40 MHz CAN Clock
    • Sleep Current: 10uA, Typical
  • Built-In Safety features
    • Loopback mode
    • SPI commands with CRC to detect noise on SPI interface
    • ECC for the SRAM 1 bit correction, 2 bit detection
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Microcontrollers (MCU)
Product Number MCP2517FD
Product Name External CAN FD Controller with SPI Interface
Package Type SOIC; Other; ['VDFN', 'SOIC']
Unlock Full Specs
to access all available technical data

Similar Products

Embedded Microcontroller MCU - 685-A2C02235000 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tray
View Details
3 suppliers
Embedded - Microcontrollers - ADUC841BCP8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428472 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details