Microchip Technology, Inc. CAN Input/Output Expander MCP25020

Description
The MCP2502X/5X devices operate as I/O expanders for a Controller Area Network (CAN) system, supporting CAN V2.0B active, with bus rates up to 1 Mb/s. Contains up to 8 digital I/O and up to 2 PWM ouputs configurable by the user. The MCP2502X/5X allows a simple CAN node to be implemented without the need for a microcontroller. Please consider this device MCP2518FD, MCP25625, ATSAMC21E15A, PIC18F27Q84 Additional Features Implements CAN V2.0B CAN I/O Expander configurable I/O 2 PWM outputs Low-power CMOS technology 14-pin PDIP (300 mil) and SOIC (150 mil)packages Industrial (I): -40°C to +85°C Extended (E): -40°C to +125°C
Datasheet
Description
The MCP2502X/5X devices operate as I/O expanders for a Controller Area Network (CAN) system, supporting CAN V2.0B active, with bus rates up to 1 Mb/s. Contains up to 8 digital I/O and up to 2 PWM ouputs configurable by the user. The MCP2502X/5X allows a simple CAN node to be implemented without the need for a microcontroller. Please consider this device MCP2518FD, MCP25625, ATSAMC21E15A, PIC18F27Q84 Additional Features Implements CAN V2.0B CAN I/O Expander configurable I/O 2 PWM outputs Low-power CMOS technology 14-pin PDIP (300 mil) and SOIC (150 mil)packages Industrial (I): -40°C to +85°C Extended (E): -40°C to +125°C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CAN Input/Output Expander - MCP25020 - Microchip Technology, Inc.
Chandler, AZ, United States
CAN Input/Output Expander
MCP25020
CAN Input/Output Expander MCP25020
The MCP2502X/5X devices operate as I/O expanders for a Controller Area Network (CAN) system, supporting CAN V2.0B active, with bus rates up to 1 Mb/s. Contains up to 8 digital I/O and up to 2 PWM ouputs configurable by the user. The MCP2502X/5X allows a simple CAN node to be implemented without the need for a microcontroller. Please consider this device MCP2518FD, MCP25625, ATSAMC21E15A, PIC18F27Q84 Additional Features Implements CAN V2.0B CAN I/O Expander configurable I/O 2 PWM outputs Low-power CMOS technology 14-pin PDIP (300 mil) and SOIC (150 mil)packages Industrial (I): -40°C to +85°C Extended (E): -40°C to +125°C

The MCP2502X/5X devices operate as I/O expanders for a Controller Area Network (CAN) system, supporting CAN V2.0B active, with bus rates up to 1 Mb/s. Contains up to 8 digital I/O and up to 2 PWM ouputs configurable by the user. The MCP2502X/5X allows a simple CAN node to be implemented without the need for a microcontroller.

Please consider this device MCP2518FD, MCP25625, ATSAMC21E15A, PIC18F27Q84

Additional Features

  • Implements CAN V2.0B
  • CAN I/O Expander
  • configurable I/O
  • 2 PWM outputs
  • Low-power CMOS technology
  • 14-pin PDIP (300 mil) and SOIC (150 mil)packages
  • Industrial (I): -40°C to +85°C
  • Extended (E): -40°C to +125°C
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Power Supplies
Product Number MCP25020
Product Name CAN Input/Output Expander
Package Type DIP; SOIC; Other; ['SOIC', 'PDIP']
Unlock Full Specs
to access all available technical data

Similar Products

Board Mount Modules - AHE2815SF/HBB - 1230845-AHE2815SF/HBB - Win Source Electronics
Specs
Output Voltage 15 volts
Output Power 20 watts
View Details
Gates and Inverters - 74LVC3G06DC,125 - ODG (Origin Data Global)
Specs
Package Type Other; 8-VFSOP (0.091", 2.30mm Width)
Features Open Drain
Input Voltage 1.65 to 5.5 volts
View Details
ACDC Power Supply Control ICs - Model: FA5640N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 11 to 26 volts
View Details
High Efficiency 1x/1.5x Fractional Charge Pump for White LED Applications - AAT3131 - Skyworks Solutions, Inc.
Specs
Package Type Other; TSOPJW-12
Input Voltage 2.7 to 5.5 volts
View Details