Manufacturer: Microchip Technology
Win Source Part Number: 725109-MCP25020-I/SL
Packaging: Tube
Mounting Style: SMD
Features: EEPROM, POR, PWM
Output Type: Push-Pull
Interface: CAN V2.0b
Current - Output Source/Sink: 25mA
Interrupt Output: No
Categories: Integrated Circuits
Supplier Device Package: 14-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Clock Frequency: 25MHz
Manufacturer Package: 14-SOIC
Popularity: Low
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Family Part Number: MCP25020
Manufacturer Pack Quantity: 57
MSL Level: 1 (Unlimited)
The number of I/O: 8
Supply Voltage (V): 2.75V ~ 5.5V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 725109-MCP25020-I/SL |
| Product Name | Electronic Surplus - MCP25020-I/SL |