Win Source Part Number: 1342791-MCP23X17EV
Category: Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
Type: Interface
Package: Bulk
Standard Package: 1
Function: GPIO Expander
Supplied Contents: Board(s)
Embedded: Yes, MCU, 8-Bit
Utilized IC / Part: MCP23017, MCP23S17
ECCN: 3A992A
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: Microchip Technology
Base Product Number: MCP23X17
MCP23017, MCP23S17 GPIO Expander Interface Evaluation Board
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
MCP23017, GPIO EXPANDER, EVAL BOARD; Kit Application Type:Interface; Application Sub Type:GPIO Expander; Silicon Manufacturer:Microch
BOARD EVAL FOR MCP23X17
| Win Source Electronics | DigiKey | Richardson RFPD | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 1342791-MCP23X17EV | MCP23X17EV-ND | MCP23X17EV | 34M7440 | MCP23X17EV |
| Product Name | Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits | Evaluation and Demonstration Boards and Kits | Linear ICs - Evaluation Board | Mcp23017, Gpio Expander, Eval Board; Kit Application Type Microchip | Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits |
| Category | Developement Board | Developement Board | Developement Board | Developement Board | Developement Board |