Microchip Technology, Inc. LIN System Basis Chip Including Voltage Regulator and Watchdog MCP2050

Description
The MCP2050 provides a bidirectional, half-duplex communication physical interface to meet the LIN bus specification Revision 2.1 and SAE J2602. The device incorporates a voltage regulator with 5V or 3.3V 70 mA regulated power supply output. The on-chip WWDT allows users to adjust the size of the reset window by using an external resistor. The ratiometric VBAT pin scales down VBAT to the range of VREG so it can be monitored by an A/D converter. The device has been designed to meet the stringent quiescent current requirements of the automotive industry and will survive +43V load dump transients, and double battery jumps. Please consider this device ATA663431, ATA663454 Additional Features Physical Layer Transceiver interface to support LIN Bus Specifications Version 1.3, 2.0, 2.1 and SAE J2602 Integrated 3.3V or 5.0V Vreg with output current of 70mA and current limit greater than 250mA Resistor programmable WWDT Vbat ratio output pin ESD performance on Vbb & LIN pins > 15KV (IEC 61000-4-2) Meets stringent auto requirements including “OEM Hardware Requirements for LIN, CAN and FlexRay Interfaces in Automotive Applications”, Version 1.3 Typical powerdown current < 4.5uA MCP2050 available in 14-pin PDIP and SOIC and 20-pin QFN Extended temperature range: -40°C to +125°C
Datasheet
Description
The MCP2050 provides a bidirectional, half-duplex communication physical interface to meet the LIN bus specification Revision 2.1 and SAE J2602. The device incorporates a voltage regulator with 5V or 3.3V 70 mA regulated power supply output. The on-chip WWDT allows users to adjust the size of the reset window by using an external resistor. The ratiometric VBAT pin scales down VBAT to the range of VREG so it can be monitored by an A/D converter. The device has been designed to meet the stringent quiescent current requirements of the automotive industry and will survive +43V load dump transients, and double battery jumps. Please consider this device ATA663431, ATA663454 Additional Features Physical Layer Transceiver interface to support LIN Bus Specifications Version 1.3, 2.0, 2.1 and SAE J2602 Integrated 3.3V or 5.0V Vreg with output current of 70mA and current limit greater than 250mA Resistor programmable WWDT Vbat ratio output pin ESD performance on Vbb & LIN pins > 15KV (IEC 61000-4-2) Meets stringent auto requirements including “OEM Hardware Requirements for LIN, CAN and FlexRay Interfaces in Automotive Applications”, Version 1.3 Typical powerdown current < 4.5uA MCP2050 available in 14-pin PDIP and SOIC and 20-pin QFN Extended temperature range: -40°C to +125°C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LIN System Basis Chip Including Voltage Regulator and Watchdog - MCP2050 - Microchip Technology, Inc.
Chandler, AZ, United States
LIN System Basis Chip Including Voltage Regulator and Watchdog
MCP2050
LIN System Basis Chip Including Voltage Regulator and Watchdog MCP2050
The MCP2050 provides a bidirectional, half-duplex communication physical interface to meet the LIN bus specification Revision 2.1 and SAE J2602. The device incorporates a voltage regulator with 5V or 3.3V 70 mA regulated power supply output. The on-chip WWDT allows users to adjust the size of the reset window by using an external resistor. The ratiometric VBAT pin scales down VBAT to the range of VREG so it can be monitored by an A/D converter. The device has been designed to meet the stringent quiescent current requirements of the automotive industry and will survive +43V load dump transients, and double battery jumps. Please consider this device ATA663431, ATA663454 Additional Features Physical Layer Transceiver interface to support LIN Bus Specifications Version 1.3, 2.0, 2.1 and SAE J2602 Integrated 3.3V or 5.0V Vreg with output current of 70mA and current limit greater than 250mA Resistor programmable WWDT Vbat ratio output pin ESD performance on Vbb & LIN pins > 15KV (IEC 61000-4-2) Meets stringent auto requirements including “OEM Hardware Requirements for LIN, CAN and FlexRay Interfaces in Automotive Applications”, Version 1.3 Typical powerdown current < 4.5uA MCP2050 available in 14-pin PDIP and SOIC and 20-pin QFN Extended temperature range: -40°C to +125°C

The MCP2050 provides a bidirectional, half-duplex communication physical interface to meet the LIN bus specification Revision 2.1 and SAE J2602. The device incorporates a voltage regulator with 5V or 3.3V 70 mA regulated power supply output. The on-chip WWDT allows users to adjust the size of the reset window by using an external resistor. The ratiometric VBAT pin scales down VBAT to the range of VREG so it can be monitored by an A/D converter. The device has been designed to meet the stringent quiescent current requirements of the automotive industry and will survive +43V load dump transients, and double battery jumps.

Please consider this device ATA663431, ATA663454

Additional Features

    • Physical Layer Transceiver interface to support LIN Bus Specifications Version 1.3, 2.0, 2.1 and SAE J2602
    • Integrated 3.3V or 5.0V Vreg with output current of 70mA and current limit greater than 250mA
    • Resistor programmable WWDT
    • Vbat ratio output pin
    • ESD performance on Vbb & LIN pins > 15KV (IEC 61000-4-2)
    • Meets stringent auto requirements including “OEM Hardware Requirements for LIN, CAN and FlexRay Interfaces in Automotive Applications”, Version 1.3
    • Typical powerdown current < 4.5uA
    • MCP2050 available in 14-pin PDIP and SOIC and 20-pin QFN
    • Extended temperature range: -40°C to +125°C
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Voltage Regulators
Product Number MCP2050
Product Name LIN System Basis Chip Including Voltage Regulator and Watchdog
Package Type DIP; SOIC; Other; ['QFN', 'SOIC', 'PDIP']
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - 2444499P - RS Components, Ltd.
Specs
Regulator Category Low Dropout Voltage
Output Voltage 1.8 volts
IOUT 0.8000 amps
View Details
Battery Chargers - BQ24055DSST - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type Other; 12-WFDFN Exposed Pad
Operating Temperature 0 to 125 C (32 to 257 F)
View Details
nPM1100 Power Management IC -  - Nordic Semiconductor ASA
Nordic Semiconductor ASA
Specs
Regulator Category Switching
View Details