Manufacturer: Microchip Technology
Win Source Part Number: 884137-MCP2036-I/SL
Features: Sensor Interface 14-SOIC
Package: Tube
Package: 14-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Family Name: MCP2036
Categories: Integrated Circuits (ICs)
Case / Package: 14-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Limited
Quantity per package: 57
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC SENSOR INTERFACE 14SOIC
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Uncategorized Products | Uncategorized Products | Uncategorized Products | Uncategorized Products |
| Product Number | MCP2036-I/SL-ND | 884137-MCP2036-I/SL | MCP2036-I/SL | MCP2036-I/SL |
| Product Name | Specialized ICs | Specialized ICs - MCP2036-I/SL | Specialized ICs | Specialized ICs |