Microchip Technology, Inc. RF Front End (LNA + PA) - MCP2030T-I/ST MCP2030T-I/ST

Description
Manufacturer: Microchip Technology Win Source Part Number: 058301-MCP2030T-I/ST Packaging: Reel - TR Features: 10kbps Frequency: 125kHz RF Type: General Purpose Categories: RF/IF and RFID Status: Active Case / Package: 14-TSSOP Alternative Parts (Cross-Reference): MCP2030-I/SL; MCP2030-I/P; MCP2030-I/ST; MCP2030T-I/ST; Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 058301-MCP2030T-I/ST Packaging: Reel - TR Features: 10kbps Frequency: 125kHz RF Type: General Purpose Categories: RF/IF and RFID Status: Active Case / Package: 14-TSSOP Alternative Parts (Cross-Reference): MCP2030-I/SL; MCP2030-I/P; MCP2030-I/ST; MCP2030T-I/ST; Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Front End (LNA + PA) - MCP2030T-I/ST - 058301-MCP2030T-I/ST - Win Source Electronics
Laguna Hills, CA, United States
RF Front End (LNA + PA) - MCP2030T-I/ST
058301-MCP2030T-I/ST
RF Front End (LNA + PA) - MCP2030T-I/ST 058301-MCP2030T-I/ST
Manufacturer: Microchip Technology Win Source Part Number: 058301-MCP2030T-I/ST Packaging: Reel - TR Features: 10kbps Frequency: 125kHz RF Type: General Purpose Categories: RF/IF and RFID Status: Active Case / Package: 14-TSSOP Alternative Parts (Cross-Reference): MCP2030-I/SL; MCP2030-I/P; MCP2030-I/ST; MCP2030T-I/ST; Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 058301-MCP2030T-I/ST
Packaging: Reel - TR
Features: 10kbps
Frequency: 125kHz
RF Type: General Purpose
Categories: RF/IF and RFID
Status: Active
Case / Package: 14-TSSOP
Alternative Parts (Cross-Reference): MCP2030-I/SL; MCP2030-I/P; MCP2030-I/ST; MCP2030T-I/ST;
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 058301-MCP2030T-I/ST
Product Name RF Front End (LNA + PA) - MCP2030T-I/ST
Frequency 125000 Hz
Unlock Full Specs
to access all available technical data

Similar Products

4308RV Series High Temperature RFID Transponder Coils - 4308RV-335 4308RV-335XJLD , 4308RV-335XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
RF/IF and RFID - 123318-AS3910-BQFT-100 - Win Source Electronics
Specs
Frequency 1.36E7 Hz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP312 - LEGIC Identsystems
Specs
Frequency 13.56 Hz
Memory 26624 to 32768 bits
Reading Speed 3392 kbps
View Details