Microchip Technology, Inc. RF Front End (LNA + PA) - MCP2030-I/ST MCP2030-I/ST

Description
Manufacturer: Microchip Technology Win Source Part Number: 038238-MCP2030-I/ST Packaging: Tube/Rail Features: 10kbps Frequency: 125kHz RF Type: General Purpose Categories: RF/IF and RFID Status: Active Case / Package: 14-TSSOP Alternative Parts (Cross-Reference): MCP2030-I/SL; MCP2030-I/P; MCP2030-I/ST; MCP2030T-I/ST; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 038238-MCP2030-I/ST Packaging: Tube/Rail Features: 10kbps Frequency: 125kHz RF Type: General Purpose Categories: RF/IF and RFID Status: Active Case / Package: 14-TSSOP Alternative Parts (Cross-Reference): MCP2030-I/SL; MCP2030-I/P; MCP2030-I/ST; MCP2030T-I/ST; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Front End (LNA + PA) - MCP2030-I/ST - 038238-MCP2030-I/ST - Win Source Electronics
Laguna Hills, CA, United States
RF Front End (LNA + PA) - MCP2030-I/ST
038238-MCP2030-I/ST
RF Front End (LNA + PA) - MCP2030-I/ST 038238-MCP2030-I/ST
Manufacturer: Microchip Technology Win Source Part Number: 038238-MCP2030-I/ST Packaging: Tube/Rail Features: 10kbps Frequency: 125kHz RF Type: General Purpose Categories: RF/IF and RFID Status: Active Case / Package: 14-TSSOP Alternative Parts (Cross-Reference): MCP2030-I/SL; MCP2030-I/P; MCP2030-I/ST; MCP2030T-I/ST; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 038238-MCP2030-I/ST
Packaging: Tube/Rail
Features: 10kbps
Frequency: 125kHz
RF Type: General Purpose
Categories: RF/IF and RFID
Status: Active
Case / Package: 14-TSSOP
Alternative Parts (Cross-Reference): MCP2030-I/SL; MCP2030-I/P; MCP2030-I/ST; MCP2030T-I/ST;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 038238-MCP2030-I/ST
Product Name RF Front End (LNA + PA) - MCP2030-I/ST
Frequency 125000 Hz
Unlock Full Specs
to access all available technical data

Similar Products

4513TC Series High Performance RFID Transponder Coils - 4513TC-105 4513TC-105XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - CTC4096-MM410 - LEGIC Identsystems
Specs
Memory 8016 to 23872 bits
Reading Speed 424 kbps
Detection Range 10.00 to 70.00 cm (3.94 to 27.56 inch)
View Details
AS3955 NFC Interface Tag.  NFC to SPI/I2C interface NFC Forum Compliant Dynamic Tag - AS3955 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 2 to 4 bits
View Details