Microchip Technology, Inc. Newest Parts - MCP2030-I/P MCP2030-I/P

Description
Manufacturer: Microchip Technology Win Source Part Number: 1220999-MCP2030-I/P Packaging: Tube Features: 10kbps Frequency: 125kHz RF Type: General Purpose Categories: RF/IF and RFID Supplier Device Package: 14-PDIP Manufacturer Homepage: www.microchip.com Manufacturer Package: 14-DIP Alternative Parts (Cross-Reference): MCP2030-I/SL; MCP2030-I/ST; MCP2030T-I/ST; Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Family Part Number: MCP2030 Manufacturer Pack Quantity: 30 MSL Level: 1 (Unlimited)
Request a Quote
Description
Manufacturer: Microchip Technology Win Source Part Number: 1220999-MCP2030-I/P Packaging: Tube Features: 10kbps Frequency: 125kHz RF Type: General Purpose Categories: RF/IF and RFID Supplier Device Package: 14-PDIP Manufacturer Homepage: www.microchip.com Manufacturer Package: 14-DIP Alternative Parts (Cross-Reference): MCP2030-I/SL; MCP2030-I/ST; MCP2030T-I/ST; Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Family Part Number: MCP2030 Manufacturer Pack Quantity: 30 MSL Level: 1 (Unlimited)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Newest Parts - MCP2030-I/P - 1220999-MCP2030-I/P - Win Source Electronics
Laguna Hills, CA, United States
Newest Parts - MCP2030-I/P
1220999-MCP2030-I/P
Newest Parts - MCP2030-I/P 1220999-MCP2030-I/P
Manufacturer: Microchip Technology Win Source Part Number: 1220999-MCP2030-I/P Packaging: Tube Features: 10kbps Frequency: 125kHz RF Type: General Purpose Categories: RF/IF and RFID Supplier Device Package: 14-PDIP Manufacturer Homepage: www.microchip.com Manufacturer Package: 14-DIP Alternative Parts (Cross-Reference): MCP2030-I/SL; MCP2030-I/ST; MCP2030T-I/ST; Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Family Part Number: MCP2030 Manufacturer Pack Quantity: 30 MSL Level: 1 (Unlimited)

Manufacturer: Microchip Technology
Win Source Part Number: 1220999-MCP2030-I/P
Packaging: Tube
Features: 10kbps
Frequency: 125kHz
RF Type: General Purpose
Categories: RF/IF and RFID
Supplier Device Package: 14-PDIP
Manufacturer Homepage: www.microchip.com
Manufacturer Package: 14-DIP
Alternative Parts (Cross-Reference): MCP2030-I/SL; MCP2030-I/ST; MCP2030T-I/ST;
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Family Part Number: MCP2030
Manufacturer Pack Quantity: 30
MSL Level: 1 (Unlimited)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1220999-MCP2030-I/P
Product Name Newest Parts - MCP2030-I/P
Frequency 125000 Hz
Unlock Full Specs
to access all available technical data

Similar Products

5315TC Series RFID Transponder Coils for Harsh Environments - 5315TC-495 5315TC-495XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
AS3953 NFC Interface Tag.  NFC to SPI interface chip - AS3953 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 1 bits
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP312 - LEGIC Identsystems
Specs
Frequency 13.56 Hz
Memory 26624 to 32768 bits
Reading Speed 3392 kbps
View Details