Microchip Technology, Inc. LIN System Basis Chip Including Voltage Regulator MCP2025

Description
The MCP2025 provides a bidirectional, half-duplex communication physical interface to an automotive and industrial Local Interconnect Network (LIN) and SAE J2602 bus. Operation covers LIN Bus Specification Versions 1.3, 2.0, 2.1 and SAE J2602. The device incorporates a voltage regulator with 5V/70mA or 3.3V/70mA output. The regulator is short-circuit protected and also includes thermal shutdown. The regulator has been specifically designed to operate in the automotive environment and will survive reverse battery conditions, +43V load dump transients and double-battery jump starts. The device has been designed to meet the stringent quiescent current requirements of the automotive industry. The devices' very low emissions, excellent robustness to automotive transients and very high ESD robustness have been confirmed by independent test authorities. Please consider this device ATA6625, ATA663231, ATA663254 Additional Features Similar to the MCP2021A product family but in a more industry standard pinout Physical Layer Transceiver interface to support LIN Bus Specifications Version 1.3, 2.0, 2.1 and SAE J2602 Integrated 3.3V or 5.0V Vreg with output current of 70mA and current limit greater than 250mA ESD performance on Vbb & LIN pins > 15KV (IEC 61000-4-2) Meets stringent auto requirements including “OEM Hardware Requirements for LIN, CAN and FlexRay Interfaces in Automotive Applications”, Version 1.2, March 2011 Typical powerdown current < 4.5uA MCP2025 available in 8-pin PDIP, SOIC and DFN packages MCP2025-330 with 3.3V regulator MCP2025-500 with 5V regulator Extended temperature range: -40°C to +125°C
Datasheet
Description
The MCP2025 provides a bidirectional, half-duplex communication physical interface to an automotive and industrial Local Interconnect Network (LIN) and SAE J2602 bus. Operation covers LIN Bus Specification Versions 1.3, 2.0, 2.1 and SAE J2602. The device incorporates a voltage regulator with 5V/70mA or 3.3V/70mA output. The regulator is short-circuit protected and also includes thermal shutdown. The regulator has been specifically designed to operate in the automotive environment and will survive reverse battery conditions, +43V load dump transients and double-battery jump starts. The device has been designed to meet the stringent quiescent current requirements of the automotive industry. The devices' very low emissions, excellent robustness to automotive transients and very high ESD robustness have been confirmed by independent test authorities. Please consider this device ATA6625, ATA663231, ATA663254 Additional Features Similar to the MCP2021A product family but in a more industry standard pinout Physical Layer Transceiver interface to support LIN Bus Specifications Version 1.3, 2.0, 2.1 and SAE J2602 Integrated 3.3V or 5.0V Vreg with output current of 70mA and current limit greater than 250mA ESD performance on Vbb & LIN pins > 15KV (IEC 61000-4-2) Meets stringent auto requirements including “OEM Hardware Requirements for LIN, CAN and FlexRay Interfaces in Automotive Applications”, Version 1.2, March 2011 Typical powerdown current < 4.5uA MCP2025 available in 8-pin PDIP, SOIC and DFN packages MCP2025-330 with 3.3V regulator MCP2025-500 with 5V regulator Extended temperature range: -40°C to +125°C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LIN System Basis Chip Including Voltage Regulator - MCP2025 - Microchip Technology, Inc.
Chandler, AZ, United States
LIN System Basis Chip Including Voltage Regulator
MCP2025
LIN System Basis Chip Including Voltage Regulator MCP2025
The MCP2025 provides a bidirectional, half-duplex communication physical interface to an automotive and industrial Local Interconnect Network (LIN) and SAE J2602 bus. Operation covers LIN Bus Specification Versions 1.3, 2.0, 2.1 and SAE J2602. The device incorporates a voltage regulator with 5V/70mA or 3.3V/70mA output. The regulator is short-circuit protected and also includes thermal shutdown. The regulator has been specifically designed to operate in the automotive environment and will survive reverse battery conditions, +43V load dump transients and double-battery jump starts. The device has been designed to meet the stringent quiescent current requirements of the automotive industry. The devices' very low emissions, excellent robustness to automotive transients and very high ESD robustness have been confirmed by independent test authorities. Please consider this device ATA6625, ATA663231, ATA663254 Additional Features Similar to the MCP2021A product family but in a more industry standard pinout Physical Layer Transceiver interface to support LIN Bus Specifications Version 1.3, 2.0, 2.1 and SAE J2602 Integrated 3.3V or 5.0V Vreg with output current of 70mA and current limit greater than 250mA ESD performance on Vbb & LIN pins > 15KV (IEC 61000-4-2) Meets stringent auto requirements including “OEM Hardware Requirements for LIN, CAN and FlexRay Interfaces in Automotive Applications”, Version 1.2, March 2011 Typical powerdown current < 4.5uA MCP2025 available in 8-pin PDIP, SOIC and DFN packages MCP2025-330 with 3.3V regulator MCP2025-500 with 5V regulator Extended temperature range: -40°C to +125°C

The MCP2025 provides a bidirectional, half-duplex communication physical interface to an automotive and industrial Local Interconnect Network (LIN) and SAE J2602 bus. Operation covers LIN Bus Specification Versions 1.3, 2.0, 2.1 and SAE J2602. The device incorporates a voltage regulator with 5V/70mA or 3.3V/70mA output. The regulator is short-circuit protected and also includes thermal shutdown. The regulator has been specifically designed to operate in the automotive environment and will survive reverse battery conditions, +43V load dump transients and double-battery jump starts. The device has been designed to meet the stringent quiescent current requirements of the automotive industry. The devices' very low emissions, excellent robustness to automotive transients and very high ESD robustness have been confirmed by independent test authorities.

Please consider this device ATA6625, ATA663231, ATA663254

Additional Features

    • Similar to the MCP2021A product family but in a more industry standard pinout
    • Physical Layer Transceiver interface to support LIN Bus Specifications Version 1.3, 2.0, 2.1 and SAE J2602
    • Integrated 3.3V or 5.0V Vreg with output current of 70mA and current limit greater than 250mA
    • ESD performance on Vbb & LIN pins > 15KV (IEC 61000-4-2)
    • Meets stringent auto requirements including “OEM Hardware Requirements for LIN, CAN and FlexRay Interfaces in Automotive Applications”, Version 1.2, March 2011
    • Typical powerdown current < 4.5uA
    • MCP2025 available in 8-pin PDIP, SOIC and DFN packages
      • MCP2025-330 with 3.3V regulator
      • MCP2025-500 with 5V regulator
    • Extended temperature range: -40°C to +125°C
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Voltage Regulators
Product Number MCP2025
Product Name LIN System Basis Chip Including Voltage Regulator
Package Type DIP; SOIC; Other; ['DFN', 'SOIC', 'PDIP']
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - 2412912 - RS Components, Ltd.
Specs
Regulator Category Linear; Linear Voltage
IOUT 0.1000 amps
IQ 0.0060 amps
View Details
Battery Chargers - BQ24075TRGTR - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type Other; 16-VFQFN Exposed Pad
Operating Temperature 0 to 125 C (32 to 257 F)
View Details
Specs
Package Type Other; Tape & Reel (TR)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details