Microchip Technology, Inc. Interface - Interface - Drivers, Receivers, Transceivers - MCP2022-500E/SL MCP2022-500E/SL

Description
Manufacturer: Microchip Technology Win Source Part Number: 208195-MCP2022-500E/ SL Packaging: Tube/Rail Type: Transceiver Mounting: SMD (SMT) Protocol: LIN Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 175mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 14-SOIC Supply Voltage - Operating: 6 V to 18 V
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 208195-MCP2022-500E/ SL Packaging: Tube/Rail Type: Transceiver Mounting: SMD (SMT) Protocol: LIN Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 175mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 14-SOIC Supply Voltage - Operating: 6 V to 18 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - MCP2022-500E/SL - 208195-MCP2022-500E/SL - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - MCP2022-500E/SL
208195-MCP2022-500E/SL
Interface - Interface - Drivers, Receivers, Transceivers - MCP2022-500E/SL 208195-MCP2022-500E/SL
Manufacturer: Microchip Technology Win Source Part Number: 208195-MCP2022-500E/ SL Packaging: Tube/Rail Type: Transceiver Mounting: SMD (SMT) Protocol: LIN Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 175mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 14-SOIC Supply Voltage - Operating: 6 V to 18 V

Manufacturer: Microchip Technology
Win Source Part Number: 208195-MCP2022-500E/SL
Packaging: Tube/Rail
Type: Transceiver
Mounting: SMD (SMT)
Protocol: LIN
Number of Drivers/Receivers: 1/1
Duplex: Half
Receiver Hysteresis: 175mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 6 V to 18 V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 208195-MCP2022-500E/SL
Product Name Interface - Interface - Drivers, Receivers, Transceivers - MCP2022-500E/SL
Package Type SOIC; Other; 14-SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Controllers - 1896938 - RS Components, Ltd.
Specs
Regulator Category Switching
Package Type Other; μmax
IOUT 10 amps
View Details
Motor Drivers, Controllers - A5950GLPTR-T - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type Other; 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
IOUT 3 amps
View Details
PMIC - Voltage Regulators - Special Purpose - ASP1212-N20NT - Lingto Electronic Limited
Specs
Regulator Category PMIC - Voltage Regulators - Special Purpose
Package Type Other; 56-VFQFN Exposed Pad
Operating Temperature 0 to 85 C (32 to 185 F)
View Details