Microchip Technology, Inc. LIN System Basis Chip Including Integrated Voltage Regulator MCP2021A

Description
The MCP2021A provides a bidirectional, half-duplex communication physical interface to an automotive and industrial Local Interconnect (LIN) and SAE J2602 bus. Operation covers LIN Bus Specification Versions 1.3, 2.0, 2.1 and SAE J2602. The device incorporates a voltage regulator with 5V/70mA or 3.3V/70mA output. The regulator is short-circuit protected and also includes thermal shutdown. The regulator has been specifically designed to operate in the automotive environment and will survive reverse battery conditions, +43V load dump transients and double-battery jump starts. The device has been designed to meet the stringent quiescent current requirements of the automotive industry. The devices' very low emissions, excellent robustness to automotive transients and very high ESD robustness have been confirmed by independent test authorities. Please consider this device ATA663232, ATA663255 Additional Features Physical Layer Transceiver interface to support LIN Bus Specifications Version 1.3, 2.0, 2.1 and SAE J2602 Integrated 3.3V or 5.0V Vreg with output current of 70mA and current limit greater than 250mA ESD performance on Vbb & LIN pins > 15KV (IEC 61000-4-2) Meets stringent auto requirements including “OEM Hardware Requirements for LIN, CAN and FlexRay Interfaces in Automotive Applications”, Version 1.2, March 2011 Typical powerdown current < 4.5uA MCP2021A available in 8-pin PDIP, SOIC and DFN packages MCP2021A-330 with 3.3V regulator MCP2021A-500 with 5V regulator Extended temperature range: -40°C to +125°C
Datasheet
Description
The MCP2021A provides a bidirectional, half-duplex communication physical interface to an automotive and industrial Local Interconnect (LIN) and SAE J2602 bus. Operation covers LIN Bus Specification Versions 1.3, 2.0, 2.1 and SAE J2602. The device incorporates a voltage regulator with 5V/70mA or 3.3V/70mA output. The regulator is short-circuit protected and also includes thermal shutdown. The regulator has been specifically designed to operate in the automotive environment and will survive reverse battery conditions, +43V load dump transients and double-battery jump starts. The device has been designed to meet the stringent quiescent current requirements of the automotive industry. The devices' very low emissions, excellent robustness to automotive transients and very high ESD robustness have been confirmed by independent test authorities. Please consider this device ATA663232, ATA663255 Additional Features Physical Layer Transceiver interface to support LIN Bus Specifications Version 1.3, 2.0, 2.1 and SAE J2602 Integrated 3.3V or 5.0V Vreg with output current of 70mA and current limit greater than 250mA ESD performance on Vbb & LIN pins > 15KV (IEC 61000-4-2) Meets stringent auto requirements including “OEM Hardware Requirements for LIN, CAN and FlexRay Interfaces in Automotive Applications”, Version 1.2, March 2011 Typical powerdown current < 4.5uA MCP2021A available in 8-pin PDIP, SOIC and DFN packages MCP2021A-330 with 3.3V regulator MCP2021A-500 with 5V regulator Extended temperature range: -40°C to +125°C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LIN System Basis Chip Including Integrated Voltage Regulator - MCP2021A - Microchip Technology, Inc.
Chandler, AZ, United States
LIN System Basis Chip Including Integrated Voltage Regulator
MCP2021A
LIN System Basis Chip Including Integrated Voltage Regulator MCP2021A
The MCP2021A provides a bidirectional, half-duplex communication physical interface to an automotive and industrial Local Interconnect (LIN) and SAE J2602 bus. Operation covers LIN Bus Specification Versions 1.3, 2.0, 2.1 and SAE J2602. The device incorporates a voltage regulator with 5V/70mA or 3.3V/70mA output. The regulator is short-circuit protected and also includes thermal shutdown. The regulator has been specifically designed to operate in the automotive environment and will survive reverse battery conditions, +43V load dump transients and double-battery jump starts. The device has been designed to meet the stringent quiescent current requirements of the automotive industry. The devices' very low emissions, excellent robustness to automotive transients and very high ESD robustness have been confirmed by independent test authorities. Please consider this device ATA663232, ATA663255 Additional Features Physical Layer Transceiver interface to support LIN Bus Specifications Version 1.3, 2.0, 2.1 and SAE J2602 Integrated 3.3V or 5.0V Vreg with output current of 70mA and current limit greater than 250mA ESD performance on Vbb & LIN pins > 15KV (IEC 61000-4-2) Meets stringent auto requirements including “OEM Hardware Requirements for LIN, CAN and FlexRay Interfaces in Automotive Applications”, Version 1.2, March 2011 Typical powerdown current < 4.5uA MCP2021A available in 8-pin PDIP, SOIC and DFN packages MCP2021A-330 with 3.3V regulator MCP2021A-500 with 5V regulator Extended temperature range: -40°C to +125°C

The MCP2021A provides a bidirectional, half-duplex communication physical interface to an automotive and industrial Local Interconnect (LIN) and SAE J2602 bus. Operation covers LIN Bus Specification Versions 1.3, 2.0, 2.1 and SAE J2602. The device incorporates a voltage regulator with 5V/70mA or 3.3V/70mA output. The regulator is short-circuit protected and also includes thermal shutdown. The regulator has been specifically designed to operate in the automotive environment and will survive reverse battery conditions, +43V load dump transients and double-battery jump starts. The device has been designed to meet the stringent quiescent current requirements of the automotive industry. The devices' very low emissions, excellent robustness to automotive transients and very high ESD robustness have been confirmed by independent test authorities.

Please consider this device ATA663232, ATA663255

Additional Features

    • Physical Layer Transceiver interface to support LIN Bus Specifications Version 1.3, 2.0, 2.1 and SAE J2602
    • Integrated 3.3V or 5.0V Vreg with output current of 70mA and current limit greater than 250mA
    • ESD performance on Vbb & LIN pins > 15KV (IEC 61000-4-2)
    • Meets stringent auto requirements including “OEM Hardware Requirements for LIN, CAN and FlexRay Interfaces in Automotive Applications”, Version 1.2, March 2011
    • Typical powerdown current < 4.5uA
    • MCP2021A available in 8-pin PDIP, SOIC and DFN packages
      • MCP2021A-330 with 3.3V regulator
      • MCP2021A-500 with 5V regulator
    • Extended temperature range: -40°C to +125°C
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Voltage Regulators
Product Number MCP2021A
Product Name LIN System Basis Chip Including Integrated Voltage Regulator
Package Type DIP; SOIC; Other; ['DFN', 'SOIC', 'PDIP']
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - 1826776 - RS Components, Ltd.
Specs
Regulator Category Low dropout voltage
Output Voltage Type Fixed
Package Type SOT23; Other; Sot-23
View Details
UC1834-SP High Efficiency Linear Regulator - 5962-8774201V2A - Texas Instruments
Specs
Regulator Category Linear
Output Voltage Type Fixed
Package Type Other; CDIP,LCCC
View Details
nPM2100 Power Management IC -  - Nordic Semiconductor ASA
Nordic Semiconductor ASA
Specs
Regulator Category Switching
View Details