Microchip Technology, Inc. LIN System Basis Chip Including Voltage Regulator MCP2021

Description
The MCP2021 provides a bidirectional, half-duplex communication physical interface to an automotive and industrial Local Interconnect (LIN) and SAE J2602 bus. Operation covers LIN Bus Specification Versions 1.3, 2.0, 2.1 and SAE J2602. The device incorporates a voltage regulator with 5V/50mA or 3.3V/50mA output. The regulator is short-circuit protected and also includes thermal shutdown. The regulator has been specifically designed to operate in the automotive environment and will survive reverse battery conditions, +43V load dump transients and double-battery jump starts. The device has been designed to meet the stringent quiescent current requirements of the automotive industry. The devices' very low emissions, excellent robustness to automotive transients and very high ESD robustness have been confirmed by independent test authorities. Please consider this device ATA663232, ATA663255 Additional Features Physical Layer Transceiver interface to support LIN Bus Specifications Version 1.3, 2.0, 2.1 and SAE J2602 LIN Bus pin with internal pull-up resistor and diode protect against ground shorts and loss of ground Wake Up through LIN Bus activity (filtered) or LWAKE pin Thermal shutdown protection Built-in Voltage Regulator with wide operating voltage range up to 30V and regulation range from 5.5V to 18V Load dump protection up to 43V MCP2021 available in 8-pin DPIP, SOIC and DFN packages MCP2021-330 with 3.3V regulator MCP2021-500 with 5V regulator Extended temperature range: -40°C to +125°C Automotive Qualification Also see: LIN Software Libraries
Datasheet
Description
The MCP2021 provides a bidirectional, half-duplex communication physical interface to an automotive and industrial Local Interconnect (LIN) and SAE J2602 bus. Operation covers LIN Bus Specification Versions 1.3, 2.0, 2.1 and SAE J2602. The device incorporates a voltage regulator with 5V/50mA or 3.3V/50mA output. The regulator is short-circuit protected and also includes thermal shutdown. The regulator has been specifically designed to operate in the automotive environment and will survive reverse battery conditions, +43V load dump transients and double-battery jump starts. The device has been designed to meet the stringent quiescent current requirements of the automotive industry. The devices' very low emissions, excellent robustness to automotive transients and very high ESD robustness have been confirmed by independent test authorities. Please consider this device ATA663232, ATA663255 Additional Features Physical Layer Transceiver interface to support LIN Bus Specifications Version 1.3, 2.0, 2.1 and SAE J2602 LIN Bus pin with internal pull-up resistor and diode protect against ground shorts and loss of ground Wake Up through LIN Bus activity (filtered) or LWAKE pin Thermal shutdown protection Built-in Voltage Regulator with wide operating voltage range up to 30V and regulation range from 5.5V to 18V Load dump protection up to 43V MCP2021 available in 8-pin DPIP, SOIC and DFN packages MCP2021-330 with 3.3V regulator MCP2021-500 with 5V regulator Extended temperature range: -40°C to +125°C Automotive Qualification Also see: LIN Software Libraries
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LIN System Basis Chip Including Voltage Regulator - MCP2021 - Microchip Technology, Inc.
Chandler, AZ, United States
LIN System Basis Chip Including Voltage Regulator
MCP2021
LIN System Basis Chip Including Voltage Regulator MCP2021
The MCP2021 provides a bidirectional, half-duplex communication physical interface to an automotive and industrial Local Interconnect (LIN) and SAE J2602 bus. Operation covers LIN Bus Specification Versions 1.3, 2.0, 2.1 and SAE J2602. The device incorporates a voltage regulator with 5V/50mA or 3.3V/50mA output. The regulator is short-circuit protected and also includes thermal shutdown. The regulator has been specifically designed to operate in the automotive environment and will survive reverse battery conditions, +43V load dump transients and double-battery jump starts. The device has been designed to meet the stringent quiescent current requirements of the automotive industry. The devices' very low emissions, excellent robustness to automotive transients and very high ESD robustness have been confirmed by independent test authorities. Please consider this device ATA663232, ATA663255 Additional Features Physical Layer Transceiver interface to support LIN Bus Specifications Version 1.3, 2.0, 2.1 and SAE J2602 LIN Bus pin with internal pull-up resistor and diode protect against ground shorts and loss of ground Wake Up through LIN Bus activity (filtered) or LWAKE pin Thermal shutdown protection Built-in Voltage Regulator with wide operating voltage range up to 30V and regulation range from 5.5V to 18V Load dump protection up to 43V MCP2021 available in 8-pin DPIP, SOIC and DFN packages MCP2021-330 with 3.3V regulator MCP2021-500 with 5V regulator Extended temperature range: -40°C to +125°C Automotive Qualification Also see: LIN Software Libraries

The MCP2021 provides a bidirectional, half-duplex communication physical interface to an automotive and industrial Local Interconnect (LIN) and SAE J2602 bus. Operation covers LIN Bus Specification Versions 1.3, 2.0, 2.1 and SAE J2602. The device incorporates a voltage regulator with 5V/50mA or 3.3V/50mA output. The regulator is short-circuit protected and also includes thermal shutdown. The regulator has been specifically designed to operate in the automotive environment and will survive reverse battery conditions, +43V load dump transients and double-battery jump starts. The device has been designed to meet the stringent quiescent current requirements of the automotive industry. The devices' very low emissions, excellent robustness to automotive transients and very high ESD robustness have been confirmed by independent test authorities.

Please consider this device ATA663232, ATA663255

Additional Features

    • Physical Layer Transceiver interface to support LIN Bus Specifications Version 1.3, 2.0, 2.1 and SAE J2602
    • LIN Bus pin with internal pull-up resistor and diode protect against ground shorts and loss of ground
    • Wake Up through LIN Bus activity (filtered) or LWAKE pin
    • Thermal shutdown protection
    • Built-in Voltage Regulator with wide operating voltage range up to 30V and regulation range from 5.5V to 18V
    • Load dump protection up to 43V
    • MCP2021 available in 8-pin DPIP, SOIC and DFN packages
      • MCP2021-330 with 3.3V regulator
      • MCP2021-500 with 5V regulator
    • Extended temperature range: -40°C to +125°C
    • Automotive Qualification
    Also see:
    LIN Software Libraries
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Voltage Regulators
Product Number MCP2021
Product Name LIN System Basis Chip Including Voltage Regulator
Package Type DIP; SOIC; Other; ['DFN', 'SOIC', 'PDIP', 'DFN-S']
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - 1828256 - RS Components, Ltd.
Specs
Regulator Category Low dropout voltage
Output Voltage Type Fixed
Package Type SOT89; Other; Sot-89
View Details
Battery Chargers - BQ24725ARGRT - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type Other; 20-VFQFN Exposed Pad
Operating Temperature 0 to 125 C (32 to 257 F)
View Details
Logic - Logic - Shift Registers - 74HCT164PW,118 - 1008635-74HCT164PW,118 - Win Source Electronics
Specs
Output Voltage Type Push-Pull
Package Type SSOP; Other; 14-TSSOP
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Specs
Package Type Other; Tape & Reel (TR)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details