Manufacturer: Microchip Technology
Win Source Part Number: 118130-MCP2021-330E/
Packaging: Tube/Rail
Type: Transceiver
Mounting: SMD (SMT)
Protocol: LIN
Number of Drivers/Receivers: 1/1
Duplex: Half
Receiver Hysteresis: 175mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 6 V to 18 V
| Win Source Electronics | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 118130-MCP2021-330E/SN |
| Product Name | Interface - Interface - Drivers, Receivers, Transceivers - MCP2021-330E/SN |
| Package Type | SOIC; Other; 8-SOIC |