Category: Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays
Manufacturer: AMIS
Packaging: Bulk
Part Status: Obsolete
Type: Header, Male Pins, Shrouded (4 Side)
Protocol: T1/CEPT
Duplex: Full
Data Rate: 420Mbps
Voltage - Supply: 3V
Operating Temperature: -40°C ~ 85°C
| Win Source Electronics | |
|---|---|
| Product Category | Diode Arrays |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays |
| Tj | -40 to 85 C (-40 to 185 F) |