Boost, Cuk, Flyback, SEPIC Regulator Positive Output Step-Up/Step-Down I²C DC-DC Controller IC 32-VQFN (5x5)
Win Source Part Number: 1028330-MCP19215T-E/
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Controllers
Series: Automotive, AEC-Q100
Package: Tape & Reel
Standard Package: 3,300
Mounting: SMD (SMT)
Output Type: PWM Signal
Function: Step-Up/Step-Down
Topology: Boost, Cuk, Flyback, SEPIC
Frequency - Switching: 31.25kHz ~ 2MHz
Control Features: Dead Time Control, Frequency Control, Ramp, Soft Start
Number of Outputs: 2
Output Configuration: Positive
Synchronous Rectifier: Yes
Serial Interfaces: I2C
Output Phases: 2
Clock Sync: Yes
Package / Case: 32-VFQFN Exposed Pad
Supplier Device Package: 32-VQFN (5x5)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Supply Voltage - Operating: 4.5V ~ 42V
Alternative Parts (Cross-Reference): MCP19215T-E/S8MCP192
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: MCP19215T-E/S8TR,MCP
Base Product Number: MCP19215
IC REG CNTRL MULTI I2C 32QFN
Boost, Cuk, Flyback, SEPIC Regulator Positive Output Step-Up/Step-Down I²C DC-DC Controller IC 32-VQFN (5x5)
IC REG CNTRL MULTI I2C 32QFN
Switching Controllers Digitally Enhanced Pwr Anlg Cntrllr
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | MCP19215T-E/S8TR-ND | 1028330-MCP19215T-E/S8 | MCP19215T-E/S8 | MCP19215T-E/S8 | MCP19215T-E/S8 | MCP19215T-E/S8 |
| Product Name | DC DC Switching Controllers | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers | Switching Controllers |
| Configuration / Function | Boost | Boost, Cuk, Flyback, SEPIC | ||||
| Package Type | Other; 32-VFQFN Exposed Pad | Other; Tape & Reel | Other; 32-VFQFN Exposed Pad | |||
| Special Features | Synchronous Rectification | Multiple Outputs; Synchronous Rectification; Dead Time Control, Frequency Control, Ramp, Soft Start | Dead Time Control, Frequency Control, Ramp, Soft Start | |||
| fsw | 31.25 to 2000 kHz | 31.25 to 2000 kHz | 31.25 to 2000 kHz | 31.25 to 2000 kHz | 31.25 to 2000 kHz |