Microchip Technology, Inc. Pwm Controller, Aec-Q100, 2Mhz, Vqfn-32; Input Voltage Microchip MCP19215-E/S8

Description
PWM CONTROLLER, AEC-Q100, 2MHZ, VQFN-32; Input Voltage:-; Output Voltage:-; Output Current:-; Supply Voltage Min:4.5V; Supply Voltage Max:42V; Controller IC Case Style:VQFN; No. of Pins:32Pins; Frequency:2MHz; Product Range:- RoHS Compliant: Yes
Datasheet
Description
PWM CONTROLLER, AEC-Q100, 2MHZ, VQFN-32; Input Voltage:-; Output Voltage:-; Output Current:-; Supply Voltage Min:4.5V; Supply Voltage Max:42V; Controller IC Case Style:VQFN; No. of Pins:32Pins; Frequency:2MHz; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pwm Controller, Aec-Q100, 2Mhz, Vqfn-32; Input Voltage Microchip - 03AC6201 - Newark, An Avnet Company
Chicago, IL, United States
Pwm Controller, Aec-Q100, 2Mhz, Vqfn-32; Input Voltage Microchip
03AC6201
Pwm Controller, Aec-Q100, 2Mhz, Vqfn-32; Input Voltage Microchip 03AC6201
PWM CONTROLLER, AEC-Q100, 2MHZ, VQFN-32; Input Voltage:-; Output Voltage:-; Output Current:-; Supply Voltage Min:4.5V; Supply Voltage Max:42V; Controller IC Case Style:VQFN; No. of Pins:32Pins; Frequency:2MHz; Product Range:- RoHS Compliant: Yes

PWM CONTROLLER, AEC-Q100, 2MHZ, VQFN-32; Input Voltage:-; Output Voltage:-; Output Current:-; Supply Voltage Min:4.5V; Supply Voltage Max:42V; Controller IC Case Style:VQFN; No. of Pins:32Pins; Frequency:2MHz; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Controllers
Product Number 03AC6201
Product Name Pwm Controller, Aec-Q100, 2Mhz, Vqfn-32; Input Voltage Microchip
Product Pulse Width Modulation Drive
Unlock Full Specs
to access all available technical data

Similar Products

A1000 Configured AC Drive - A1C2B011 - Yaskawa America, Inc. - Drives Division
Yaskawa America, Inc. - Drives Division
Specs
Product Controller / Drive; Speed Controller; Inverter
Operating Mode Position
Servo Feedback Resolver; Incremental Encoder; Absolute Encoder
View Details
FRENIC-MEGA (G2) - FRN0032G2S-2GU - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Features Dynamic Braking (optional feature)
Configuration Panel Mount
Communication CANopen (optional feature); DeviceNet (optional feature); Ethernet (optional feature); PROFIBUS (optional feature); DeviceNet, CC-Link, Digital I/O, Analog I/O, T-Link
View Details
CNT1530 Autoclavable Motor Controller - CNT1530 - Portescap
Specs
Servo Feedback Other; Sensored
DC Input 9 to 15 volts
Power 300 watts
View Details
ENCL 317A Controller SMC-3 - 150C-D31JAD-1 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
AC Input 120 volts
Power 93268 watts
View Details