Boost, Cuk, Flyback, SEPIC Regulator Positive Output Step-Up/Step-Down I²C DC-DC Controller IC 32-VQFN (5x5)
IC REG CNTRL MULTI I2C 28VFQFN
IC REG CNTRL MULTI I2C 28VFQFN
Boost, Cuk, Flyback, SEPIC Regulator Positive Output Step-Up/Step-Down I²C DC-DC Controller IC 32-VQFN (5x5)
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | MCP19215-E/S8-ND | MCP19215-E/S8 | MCP19215-E/S8 | MCP19215-E/S8 |
| Product Name | DC DC Switching Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers |
| Configuration / Function | Boost | |||
| Package Type | Other; 32-VFQFN Exposed Pad | Other; 32-VFQFN Exposed Pad | ||
| Special Features | Synchronous Rectification | Dead Time Control, Frequency Control, Ramp, Soft Start | ||
| fsw | 31.25 to 2000 kHz | 31.25 to 2000 kHz | 31.25 to 2000 kHz | 31.25 to 2000 kHz |