Boost, Cuk, Flyback, SEPIC Regulator Positive Output Step-Up/Step-Down I²C DC-DC Controller IC 28-QFN (5x5)
IC REG CNTRL MULTI I2C 28VFQFN
Switching Controllers Digitally Enhanced Pwr Anlg Cntrllr
Boost, Cuk, Flyback, SEPIC Regulator Positive Output Step-Up/Step-Down I²C DC-DC Controller IC 28-QFN (5x5)
IC REG CNTRL MULTI I2C 28VFQFN
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | MCP19214-E/MQ-ND | MCP19214-E/MQ | MCP19214-E/MQ | MCP19214-E/MQ | MCP19214-E/MQ |
| Product Name | DC DC Switching Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers | Switching Controllers | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers |
| Configuration / Function | Boost | ||||
| Package Type | Other; 28-VFQFN Exposed Pad | Other; 28-VFQFN Exposed Pad | |||
| Special Features | Synchronous Rectification | Dead Time Control, Frequency Control, Ramp, Soft Start | |||
| fsw | 31.25 to 2000 kHz | 31.25 to 2000 kHz | 31.25 to 2000 kHz | 31.25 to 2000 kHz |