Microchip Technology, Inc. Pwm Controller, Aec-Q100, 2Mhz, Vqfn-28; Input Voltage Microchip MCP19214-E/MQ

Description
PWM CONTROLLER, AEC-Q100, 2MHZ, VQFN-28; Input Voltage:-; Output Voltage:-; Output Current:-; Supply Voltage Min:4.5V; Supply Voltage Max:42V; Controller IC Case Style:VQFN; No. of Pins:28Pins; Frequency:2MHz; Product Range:- RoHS Compliant: Yes
Datasheet
Description
PWM CONTROLLER, AEC-Q100, 2MHZ, VQFN-28; Input Voltage:-; Output Voltage:-; Output Current:-; Supply Voltage Min:4.5V; Supply Voltage Max:42V; Controller IC Case Style:VQFN; No. of Pins:28Pins; Frequency:2MHz; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pwm Controller, Aec-Q100, 2Mhz, Vqfn-28; Input Voltage Microchip - 03AC6199 - Newark, An Avnet Company
Chicago, IL, United States
Pwm Controller, Aec-Q100, 2Mhz, Vqfn-28; Input Voltage Microchip
03AC6199
Pwm Controller, Aec-Q100, 2Mhz, Vqfn-28; Input Voltage Microchip 03AC6199
PWM CONTROLLER, AEC-Q100, 2MHZ, VQFN-28; Input Voltage:-; Output Voltage:-; Output Current:-; Supply Voltage Min:4.5V; Supply Voltage Max:42V; Controller IC Case Style:VQFN; No. of Pins:28Pins; Frequency:2MHz; Product Range:- RoHS Compliant: Yes

PWM CONTROLLER, AEC-Q100, 2MHZ, VQFN-28; Input Voltage:-; Output Voltage:-; Output Current:-; Supply Voltage Min:4.5V; Supply Voltage Max:42V; Controller IC Case Style:VQFN; No. of Pins:28Pins; Frequency:2MHz; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Controllers
Product Number 03AC6199
Product Name Pwm Controller, Aec-Q100, 2Mhz, Vqfn-28; Input Voltage Microchip
Product Pulse Width Modulation Drive
Unlock Full Specs
to access all available technical data

Similar Products

AC Motor Control System - IMPULSE®•G+ Mini - Columbus McKinnon Corporation
Specs
Setup Other; 120 Volt control voltage interface card
Operating Mode Other; Pulse feedback
Communication Ethernet (optional feature); RS422; RS485
View Details
DC Motor Controller - M701 - Sensata Technologies
Sensata Technologies
Specs
Communication MOSFET
Operating Temperature -40 to 75 C (-40 to 167 F)
DC Input 24 volts
View Details
Speed Controller/Universal ESC for Sensored BLDC Motor - S17-112503H - Constar Motion Co., Ltd
Specs
Motor / System DC Brushless
DC Input 11 to 25 volts
Continuous Current 3 amps
View Details
DRV8803 2.0A Unipolar Stepper Motor or 1A Quad Solenoid/Relay Driver (PWM Ctrl) - DRV8803DWR - Texas Instruments
Specs
Configuration PCB Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Input 8 to 60 volts
View Details
7 suppliers